Yageo USA SMD 0.125W 8870ohm 150V Resistor RC0805FR-078K87L

Description
Fixed Resistor, Metal Glaze/thick Film, 0.125W, 8870ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: RC0805FR-078K87L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 8870ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 8870ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805FR-078K87L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Glaze/thick Film, 0.125W, 8870ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: RC0805FR-078K87L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 8870ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 8870ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805FR-078K87L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.125W 8870ohm 150V Resistor - 52-RC0805FR-078K87L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 8870ohm 150V Resistor
52-RC0805FR-078K87L
SMD 0.125W 8870ohm 150V Resistor 52-RC0805FR-078K87L
Fixed Resistor, Metal Glaze/thick Film, 0.125W, 8870ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: RC0805FR-078K87L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 8870ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 8870ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805FR-078K87L can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.125W, 8870ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: RC0805FR-078K87L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 8870ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 8870ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805FR-078K87L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 8.87K OHM 1/8W 1% 0805 SMD - RC0805FR-078K87L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87K OHM 1/8W 1% 0805 SMD
RC0805FR-078K87L
RES 8.87K OHM 1/8W 1% 0805 SMD RC0805FR-078K87L
RES 8.87Kohm 1/8W 1% 0805 SMD

RES 8.87Kohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-8.87KCRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-8.87KCRDKR-ND
Chip Resistor - Surface Mount 311-8.87KCRDKR-ND
8.87 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

8.87 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-8.87KCRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-8.87KCRTR-ND
Chip Resistor - Surface Mount 311-8.87KCRTR-ND
8.87 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

8.87 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-8.87KCRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-8.87KCRCT-ND
Chip Resistor - Surface Mount 311-8.87KCRCT-ND
8.87 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

8.87 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 8K87, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo - 32AK1165 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K87, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo
32AK1165
Res, 8K87, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo 32AK1165
RES, 8K87, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, 8K87, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site
Res, 8K87, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 49AK3388 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K87, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
49AK3388
Res, 8K87, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 49AK3388
RES, 8K87, 1%, 0.125W, THICK FILM, 0805; Resistance:8.87kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, 8K87, 1%, 0.125W, THICK FILM, 0805; Resistance:8.87kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-RC0805FR-078K87L RC0805FR-078K87L 311-8.87KCRDKR-ND 32AK1165 49AK3388
Product Name SMD 0.125W 8870ohm 150V Resistor RES 8.87K OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, 8K87, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo Res, 8K87, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
Resistance Range 8870 ohms 8870 ohms 8870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805 0805; 0805 [2012 Metric]
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2203FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details