Yageo USA Surface Mount Resistors RC0805FR-07820RL

Description
Yageo RC0805FR-07820RL
Request a Quote Datasheet
Description
Yageo RC0805FR-07820RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2427050 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2427050
Surface Mount Resistors 2427050
Yageo RC0805FR-07820RL

Yageo RC0805FR-07820RL

Supplier's Site
Surface Mount Resistors - 2427051P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2427051P
Surface Mount Resistors 2427051P
Yageo RC0805FR-07820RL

Yageo RC0805FR-07820RL

Supplier's Site
Surface Mount Resistors - 2427051 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2427051
Surface Mount Resistors 2427051
Yageo RC0805FR-07820RL

Yageo RC0805FR-07820RL

Supplier's Site
YageoThick Film Resistors - SMD 820 OHM 1% - RC0805FR-07820RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 820 OHM 1%
RC0805FR-07820RL
YageoThick Film Resistors - SMD 820 OHM 1% RC0805FR-07820RL
YageoThick Film Resistors - SMD 820ohm 1%

YageoThick Film Resistors - SMD 820ohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 311-820CRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-820CRTR-ND
Chip Resistor - Surface Mount 311-820CRTR-ND
820 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

820 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-820CRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-820CRDKR-ND
Chip Resistor - Surface Mount 311-820CRDKR-ND
820 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

820 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-820CRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-820CRCT-ND
Chip Resistor - Surface Mount 311-820CRCT-ND
820 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

820 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Rc Series, 820 Ohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Yageo - 98K7872 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Rc Series, 820 Ohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Yageo
98K7872
Surface Mount Thick Film Resistor, Rc Series, 820 Ohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Yageo 98K7872
Surface Mount Thick Film Resistor, RC Series, 820 ohm, 125 mW, - 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, RC Series, 820 ohm, 125 mW, - 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Res, 820R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 49AK3397 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
49AK3397
Res, 820R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 49AK3397
RES, 820R, 1%, 0.125W, THICK FILM, 0805; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 820R, 1%, 0.125W, THICK FILM, 0805; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC0805FR-07820RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0805FR-07820RL
Chip Resistor - Surface Mount RC0805FR-07820RL
RES 820 OHM 1% 1/8W 0805

RES 820 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 2427050 RC0805FR-07820RL 311-820CRTR-ND 98K7872 49AK3397 RC0805FR-07820RL
Product Name Surface Mount Resistors YageoThick Film Resistors - SMD 820 OHM 1% Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Rc Series, 820 Ohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Yageo Res, 820R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Resistance Range 820 ohms 820 ohms 820 ohms 820 ohms 820 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 261000 ohms
View Details
2 suppliers
Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2704FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers