Yageo USA Surface Mount Resistors RC0805FR-077K5L

Description
Yageo RC0805FR-077K5L
Request a Quote Datasheet
Description
Yageo RC0805FR-077K5L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1995749 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995749
Surface Mount Resistors 1995749
Yageo RC0805FR-077K5L

Yageo RC0805FR-077K5L

Supplier's Site
Surface Mount Resistors - 1995749P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995749P
Surface Mount Resistors 1995749P
Yageo RC0805FR-077K5L

Yageo RC0805FR-077K5L

Supplier's Site
Surface Mount Resistors - 1995748 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995748
Surface Mount Resistors 1995748
Yageo RC0805FR-077K5L

Yageo RC0805FR-077K5L

Supplier's Site
RES 7.50K OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] - RC0805FR-077K5L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.50K OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]
RC0805FR-077K5L
RES 7.50K OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] RC0805FR-077K5L
RES 7.50Kohm 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]

RES 7.50Kohm 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]

Supplier's Site
SMD 0.125W 7500ohm 150V Resistor - 52-RC0805FR-077K5L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 7500ohm 150V Resistor
52-RC0805FR-077K5L
SMD 0.125W 7500ohm 150V Resistor 52-RC0805FR-077K5L
Fixed Resistor, Metal Glaze/thick Film, 0.125W, 7500ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: RC0805FR-077K5L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 7500ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 7500ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805FR-077K5L can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.125W, 7500ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: RC0805FR-077K5L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 7500ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 7500ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805FR-077K5L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1326804-RC0805FR-077K5L - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326804-RC0805FR-077K5L
Resistors - Chip Resistor - Surface Mount 1326804-RC0805FR-077K5L
Manufacturer: Yageo Win Source Part Number: 1326804-RC0805FR-077 K5L Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Moisture Resistant Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 7.5 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 311-7.50KCRCT,232273 467502L,RC0805FR077K 5L,311-7.50KCRTR,311 -7.50KCRDKR,9C08052A 7501FKPFT,Q3026332 RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1326804-RC0805FR-077K5L
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Moisture Resistant
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 7.5 kOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 311-7.50KCRCT,232273467502L,RC0805FR077K5L,311-7.50KCRTR,311-7.50KCRDKR,9C08052A7501FKPFT,Q3026332
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-7.50KCRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-7.50KCRDKR-ND
Chip Resistor - Surface Mount 311-7.50KCRDKR-ND
7.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

7.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-7.50KCRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-7.50KCRTR-ND
Chip Resistor - Surface Mount 311-7.50KCRTR-ND
7.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

7.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-7.50KCRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-7.50KCRCT-ND
Chip Resistor - Surface Mount 311-7.50KCRCT-ND
7.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

7.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RC0805FR-077K5L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0805FR-077K5L
Chip Resistor - Surface Mount RC0805FR-077K5L
RES 7.5K OHM 1% 1/8W 0805

RES 7.5K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, 7K5, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo - 82AH8377 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo
82AH8377
Res, 7K5, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo 82AH8377
RES, 7K5, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 7K5, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 1995749 1995749P RC0805FR-077K5L 52-RC0805FR-077K5L 1326804-RC0805FR-077K5L 311-7.50KCRDKR-ND RC0805FR-077K5L 82AH8377
Product Name Surface Mount Resistors Surface Mount Resistors RES 7.50K OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] SMD 0.125W 7500ohm 150V Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 7K5, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo
Technology / Construction Thick film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 7500 ohms 7500 ohms 7500 ohms 7500 ohms 7500 ohms
Power Rating 0.1250 watts 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1304FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details