Yageo USA Chip Resistor - Surface Mount RC0805FR-0775KL

Description
75 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
75 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-75.0KCRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-75.0KCRTR-ND
Chip Resistor - Surface Mount 311-75.0KCRTR-ND
75 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

75 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-75.0KCRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-75.0KCRCT-ND
Chip Resistor - Surface Mount 311-75.0KCRCT-ND
75 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

75 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-75.0KCRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-75.0KCRDKR-ND
Chip Resistor - Surface Mount 311-75.0KCRDKR-ND
75 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

75 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2427049 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2427049
Surface Mount Resistors 2427049
Yageo RC0805FR-0775KL

Yageo RC0805FR-0775KL

Supplier's Site
Surface Mount Resistors - 2427048 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2427048
Surface Mount Resistors 2427048
Yageo RC0805FR-0775KL

Yageo RC0805FR-0775KL

Supplier's Site
Surface Mount Resistors - 2427049P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2427049P
Surface Mount Resistors 2427049P
Yageo RC0805FR-0775KL

Yageo RC0805FR-0775KL

Supplier's Site
SMD 0.125W 75000ohm 150V Resistor - 52-RC0805FR-0775KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 75000ohm 150V Resistor
52-RC0805FR-0775KL
SMD 0.125W 75000ohm 150V Resistor 52-RC0805FR-0775KL
Fixed Resistor, Metal Glaze/thick Film, 0.125W, 75000ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: RC0805FR-0775KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 75000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 75000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805FR-0775KL can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.125W, 75000ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: RC0805FR-0775KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 75000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 75000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805FR-0775KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 75.0K OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] - RC0805FR-0775KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75.0K OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]
RC0805FR-0775KL
RES 75.0K OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] RC0805FR-0775KL
RES 75.0Kohm 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]

RES 75.0Kohm 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC0805FR-0775KL
931753-RC0805FR-0775KL
Chip Resistor - Surface Mount - RC0805FR-0775KL 931753-RC0805FR-0775KL
Manufacturer: Yageo Win Source Part Number: 931753-RC0805FR-0775 KL Series: RC_L Operating Temperature Range: -55°C ~ 155°C Features: 75 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 311-75.0KCRCT, RC0805FR0775KL, 311-75.0KCRDKR, 311-75.0KCRTR, 232273467503L, 9C08052A7502FKPFT

Manufacturer: Yageo
Win Source Part Number: 931753-RC0805FR-0775KL
Series: RC_L
Operating Temperature Range: -55°C ~ 155°C
Features: 75 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 311-75.0KCRCT, RC0805FR0775KL, 311-75.0KCRDKR, 311-75.0KCRTR, 232273467503L, 9C08052A7502FKPFT

Buy Now Datasheet
Res, 75K, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo - 82AH8379 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo
82AH8379
Res, 75K, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo 82AH8379
RES, 75K, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 75K, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 75K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 49AK3376 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
49AK3376
Res, 75K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 49AK3376
RES, 75K, 1%, 0.125W, THICK FILM, 0805; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 75K, 1%, 0.125W, THICK FILM, 0805; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC0805FR-0775KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0805FR-0775KL
Chip Resistor - Surface Mount RC0805FR-0775KL
RES 75K OHM 1% 1/8W 0805

RES 75K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 311-75.0KCRTR-ND 2427049 52-RC0805FR-0775KL RC0805FR-0775KL 931753-RC0805FR-0775KL 82AH8379 49AK3376 RC0805FR-0775KL
Product Name Chip Resistor - Surface Mount Surface Mount Resistors SMD 0.125W 75000ohm 150V Resistor RES 75.0K OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] Chip Resistor - Surface Mount - RC0805FR-0775KL Res, 75K, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo Res, 75K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 3-1614966-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details