Yageo USA Chip Resistor - Surface Mount RC0805FR-07665KL

Description
665 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
665 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-665KCRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-665KCRDKR-ND
Chip Resistor - Surface Mount 311-665KCRDKR-ND
665 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

665 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-665KCRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-665KCRTR-ND
Chip Resistor - Surface Mount 311-665KCRTR-ND
665 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

665 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-665KCRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-665KCRCT-ND
Chip Resistor - Surface Mount 311-665KCRCT-ND
665 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

665 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
RES 665K OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] - RC0805FR-07665KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665K OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]
RC0805FR-07665KL
RES 665K OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] RC0805FR-07665KL
RES 665Kohm 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]

RES 665Kohm 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]

Supplier's Site
Res, 665K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 49AK3356 - Newark, An Avnet Company
Chicago, IL, United States
Res, 665K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
49AK3356
Res, 665K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 49AK3356
RES, 665K, 1%, 0.125W, THICK FILM, 0805; Resistance:665kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

RES, 665K, 1%, 0.125W, THICK FILM, 0805; Resistance:665kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 311-665KCRDKR-ND RC0805FR-07665KL 49AK3356
Product Name Chip Resistor - Surface Mount RES 665K OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] Res, 665K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details