Yageo USA Chip Resistor - Surface Mount RC0805FR-0762RL

Description
62 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
62 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-62.0CRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-62.0CRTR-ND
Chip Resistor - Surface Mount 311-62.0CRTR-ND
62 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

62 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-62.0CRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-62.0CRDKR-ND
Chip Resistor - Surface Mount 311-62.0CRDKR-ND
62 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

62 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-62.0CRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-62.0CRCT-ND
Chip Resistor - Surface Mount 311-62.0CRCT-ND
62 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

62 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
RES 62.0 OHM 1/8W 1% 0805 SMD - RC0805FR-0762RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62.0 OHM 1/8W 1% 0805 SMD
RC0805FR-0762RL
RES 62.0 OHM 1/8W 1% 0805 SMD RC0805FR-0762RL
RES 62.0ohm 1/8W 1% 0805 SMD

RES 62.0ohm 1/8W 1% 0805 SMD

Supplier's Site
RES SMD 62 OHM 1% 1/8W 0805 - 898-RC0805FR-0762RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 62 OHM 1% 1/8W 0805
898-RC0805FR-0762RL
RES SMD 62 OHM 1% 1/8W 0805 898-RC0805FR-0762RL
RES SMD 62 OHM 1% 1/8W 0805

RES SMD 62 OHM 1% 1/8W 0805

Supplier's Site
Res, 62R, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo - 30AK7302 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62R, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo
30AK7302
Res, 62R, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo 30AK7302
RES, 62R, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, 62R, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site
Res, 62R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 49AK3349 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
49AK3349
Res, 62R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 49AK3349
RES, 62R, 1%, 0.125W, THICK FILM, 0805; Resistance:62ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 62R, 1%, 0.125W, THICK FILM, 0805; Resistance:62ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RC0805FR-0762RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0805FR-0762RL
Chip Resistor - Surface Mount RC0805FR-0762RL
RES 62 OHM 1% 1/8W 0805

RES 62 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 311-62.0CRTR-ND RC0805FR-0762RL 898-RC0805FR-0762RL 30AK7302 49AK3349 RC0805FR-0762RL
Product Name Chip Resistor - Surface Mount RES 62.0 OHM 1/8W 1% 0805 SMD RES SMD 62 OHM 1% 1/8W 0805 Res, 62R, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo Res, 62R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 Surface Mount Technology (SMT / SMD); Surface Mount 0805 0805; 0805 [2012 Metric]
Resistance Range 62 ohms 62 ohms 62 ohms 62 ohms 62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9940 ohms
View Details
4 suppliers
Surface Mount Resistors - 2573291 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3300 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers