YageoThick Film Resistors - SMD 5.1Mohm 1%
5.1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
5.1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
5.1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
RES, 5M1, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RC0805FR-075M1L | 13-RC0805FR-075M1LDKR-ND | 82AH8357 |
| Product Name | YageoThick Film Resistors - SMD 5.1M OHM 1% | Chip Resistor - Surface Mount | Res, 5M1, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0805; 0805 | 0805 |
| Resistance Range | 5.10E6 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | |
| Configuration | Single Resistor | Single Resistor |