Yageo USA YageoThick Film Resistors - SMD 5.23K OHM 1% RC0805FR-075K23L

Description
YageoThick Film Resistors - SMD 5.23Kohm 1%
Request a Quote Datasheet
Description
YageoThick Film Resistors - SMD 5.23Kohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThick Film Resistors - SMD 5.23K OHM 1% - RC0805FR-075K23L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 5.23K OHM 1%
RC0805FR-075K23L
YageoThick Film Resistors - SMD 5.23K OHM 1% RC0805FR-075K23L
YageoThick Film Resistors - SMD 5.23Kohm 1%

YageoThick Film Resistors - SMD 5.23Kohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 311-5.23KCRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-5.23KCRTR-ND
Chip Resistor - Surface Mount 311-5.23KCRTR-ND
5.23 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

5.23 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-5.23KCRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-5.23KCRCT-ND
Chip Resistor - Surface Mount 311-5.23KCRCT-ND
5.23 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

5.23 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-5.23KCRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-5.23KCRDKR-ND
Chip Resistor - Surface Mount 311-5.23KCRDKR-ND
5.23 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

5.23 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 5K23, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo - 30AK7298 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K23, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo
30AK7298
Res, 5K23, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo 30AK7298
RES, 5K23, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, 5K23, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site
Res, 5K23, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 49AK3295 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K23, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
49AK3295
Res, 5K23, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 49AK3295
RES, 5K23, 1%, 0.125W, THICK FILM, 0805; Resistance:5.23kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, 5K23, 1%, 0.125W, THICK FILM, 0805; Resistance:5.23kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RC0805FR-075K23L 311-5.23KCRTR-ND 30AK7298 49AK3295
Product Name YageoThick Film Resistors - SMD 5.23K OHM 1% Chip Resistor - Surface Mount Res, 5K23, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo Res, 5K23, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 5230 ohms 5230 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1073481P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 0.0500 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details