Yageo USA 8W Resistor RC0805FR-0759KL

Description
RES 59K OHM 1% 1/8W 0805 Product overview: RC0805FR-0759KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805FR-0759KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 59K OHM 1% 1/8W 0805 Product overview: RC0805FR-0759KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805FR-0759KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8W Resistor - 52-RC0805FR-0759KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 59K OHM 1% 1/8W 0805 Product overview: RC0805FR-0759KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805FR-0759KL can be used for catalog matching and distributor lookup.

RES 59K OHM 1% 1/8W 0805 Product overview: RC0805FR-0759KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805FR-0759KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 59.0K OHM 1/8W 1% 0805 SMD - RC0805FR-0759KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59.0K OHM 1/8W 1% 0805 SMD
RC0805FR-0759KL
RES 59.0K OHM 1/8W 1% 0805 SMD RC0805FR-0759KL
RES 59.0Kohm 1/8W 1% 0805 SMD

RES 59.0Kohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-59.0KCRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-59.0KCRCT-ND
Chip Resistor - Surface Mount 311-59.0KCRCT-ND
59 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

59 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-59.0KCRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-59.0KCRDKR-ND
Chip Resistor - Surface Mount 311-59.0KCRDKR-ND
59 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

59 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-59.0KCRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-59.0KCRTR-ND
Chip Resistor - Surface Mount 311-59.0KCRTR-ND
59 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

59 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 59K, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo - 32AK1155 - Newark, An Avnet Company
Chicago, IL, United States
Res, 59K, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo
32AK1155
Res, 59K, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo 32AK1155
RES, 59K, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, 59K, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site
Res, 59K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 49AK3328 - Newark, An Avnet Company
Chicago, IL, United States
Res, 59K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
49AK3328
Res, 59K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 49AK3328
RES, 59K, 1%, 0.125W, THICK FILM, 0805; Resistance:59kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 59K, 1%, 0.125W, THICK FILM, 0805; Resistance:59kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-RC0805FR-0759KL RC0805FR-0759KL 311-59.0KCRCT-ND 32AK1155 49AK3328
Product Name 8W Resistor RES 59.0K OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, 59K, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo Res, 59K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 (2012 Metric) Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 59000 ohms 59000 ohms 59000 ohms
Power Rating 0.1250 watts 8 watts 0.1250 watts 0.1250 watts
Operating DC Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176764-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Through Hole Resistors - 1260415 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Through Hole Resistors - 4756870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers