Yageo USA Surface Mount Resistors RC0805FR-07560KL

Description
Yageo RC0805FR-07560KL
Request a Quote Datasheet
Description
Yageo RC0805FR-07560KL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2427034 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2427034
Surface Mount Resistors 2427034
Yageo RC0805FR-07560KL

Yageo RC0805FR-07560KL

Supplier's Site
Surface Mount Resistors - 2427034P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2427034P
Surface Mount Resistors 2427034P
Yageo RC0805FR-07560KL

Yageo RC0805FR-07560KL

Supplier's Site
Surface Mount Resistors - 2427033 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2427033
Surface Mount Resistors 2427033
Yageo RC0805FR-07560KL

Yageo RC0805FR-07560KL

Supplier's Site
YageoThick Film Resistors - SMD 560K OHM 1% - RC0805FR-07560KL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 560K OHM 1%
RC0805FR-07560KL
YageoThick Film Resistors - SMD 560K OHM 1% RC0805FR-07560KL
YageoThick Film Resistors - SMD 560Kohm 1%

YageoThick Film Resistors - SMD 560Kohm 1%

Supplier's Site
SMD 0.125W 560000ohm 150V Resistor - 52-RC0805FR-07560KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 560000ohm 150V Resistor
52-RC0805FR-07560KL
SMD 0.125W 560000ohm 150V Resistor 52-RC0805FR-07560KL
Fixed Resistor, Metal Glaze/thick Film, 0.125W, 560000ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: RC0805FR-07560KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 560000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 560000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805FR-07560KL can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.125W, 560000ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: RC0805FR-07560KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 560000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 560000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805FR-07560KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 311-560KCRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-560KCRCT-ND
Chip Resistor - Surface Mount 311-560KCRCT-ND
560 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

560 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-560KCRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-560KCRDKR-ND
Chip Resistor - Surface Mount 311-560KCRDKR-ND
560 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

560 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-560KCRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-560KCRTR-ND
Chip Resistor - Surface Mount 311-560KCRTR-ND
560 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

560 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 560K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 49AK3321 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
49AK3321
Res, 560K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 49AK3321
RES, 560K, 1%, 0.125W, THICK FILM, 0805; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

RES, 560K, 1%, 0.125W, THICK FILM, 0805; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 2427034 RC0805FR-07560KL 52-RC0805FR-07560KL 311-560KCRCT-ND 49AK3321
Product Name Surface Mount Resistors YageoThick Film Resistors - SMD 560K OHM 1% SMD 0.125W 560000ohm 150V Resistor Chip Resistor - Surface Mount Res, 560K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 560000 ohms 560000 ohms 560000 ohms 560000 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details