Yageo USA Chip Resistor - Surface Mount RC0805FR-07549KL

Description
549 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
549 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-549KCRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-549KCRTR-ND
Chip Resistor - Surface Mount 311-549KCRTR-ND
549 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

549 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-549KCRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-549KCRCT-ND
Chip Resistor - Surface Mount 311-549KCRCT-ND
549 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

549 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-549KCRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-549KCRDKR-ND
Chip Resistor - Surface Mount 311-549KCRDKR-ND
549 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

549 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
RES 549K OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] - RC0805FR-07549KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549K OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]
RC0805FR-07549KL
RES 549K OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] RC0805FR-07549KL
RES 549Kohm 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]

RES 549Kohm 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RC0805FR-07549KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC0805FR-07549KL
Resistors - Chip Resistor - Surface Mount RC0805FR-07549KL
RES 549K OHM 1% 1/8W 0805

RES 549K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 311-549KCRTR-ND RC0805FR-07549KL RC0805FR-07549KL
Product Name Chip Resistor - Surface Mount RES 549K OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 (2012 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176758-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD303JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details