Yageo USA Surface Mount Resistors RC0805FR-07510KL

Description
Yageo RC0805FR-07510KL
Request a Quote Datasheet
Description
Yageo RC0805FR-07510KL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2427027 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2427027
Surface Mount Resistors 2427027
Yageo RC0805FR-07510KL

Yageo RC0805FR-07510KL

Supplier's Site
Surface Mount Resistors - 2427028P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2427028P
Surface Mount Resistors 2427028P
Yageo RC0805FR-07510KL

Yageo RC0805FR-07510KL

Supplier's Site
Surface Mount Resistors - 2427028 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2427028
Surface Mount Resistors 2427028
Yageo RC0805FR-07510KL

Yageo RC0805FR-07510KL

Supplier's Site
SMD 0.125W 510000ohm 150V Resistor - 52-RC0805FR-07510KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 510000ohm 150V Resistor
52-RC0805FR-07510KL
SMD 0.125W 510000ohm 150V Resistor 52-RC0805FR-07510KL
Fixed Resistor, Metal Glaze/thick Film, 0.125W, 510000ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: RC0805FR-07510KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 510000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 510000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805FR-07510KL can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.125W, 510000ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: RC0805FR-07510KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 510000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 510000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805FR-07510KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 311-510KCRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-510KCRCT-ND
Chip Resistor - Surface Mount 311-510KCRCT-ND
510 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

510 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-510KCRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-510KCRTR-ND
Chip Resistor - Surface Mount 311-510KCRTR-ND
510 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

510 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-510KCRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-510KCRDKR-ND
Chip Resistor - Surface Mount 311-510KCRDKR-ND
510 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

510 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1373909-RC0805FR-07510KL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373909-RC0805FR-07510KL
Resistors - Chip Resistor - Surface Mount 1373909-RC0805FR-07510KL
Win Source Part Number: 1373909-RC0805FR-075 10KL Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: RC_L Package: Tape & Reel Product Status: Active Features: Moisture Resistant Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 510 kOhms Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1373909-RC0805FR-07510KL
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: RC_L
Package: Tape & Reel
Product Status: Active
Features: Moisture Resistant
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
HTSUS: 8533.21.0030
Tolerance: ±1%
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 510 kOhms
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
RES 510K OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] - RC0805FR-07510KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510K OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]
RC0805FR-07510KL
RES 510K OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] RC0805FR-07510KL
RES 510Kohm 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]

RES 510Kohm 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]

Supplier's Site
Res, 510K, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo - 82AH8364 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510K, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo
82AH8364
Res, 510K, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo 82AH8364
RES, 510K, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 510K, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 510K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 49AK3308 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
49AK3308
Res, 510K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 49AK3308
RES, 510K, 1%, 0.125W, THICK FILM, 0805; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

RES, 510K, 1%, 0.125W, THICK FILM, 0805; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC0805FR-07510KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0805FR-07510KL
Chip Resistor - Surface Mount RC0805FR-07510KL
RES 510K OHM 1% 1/8W 0805

RES 510K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 2427027 52-RC0805FR-07510KL 311-510KCRCT-ND 311-510KCRTR-ND 1373909-RC0805FR-07510KL RC0805FR-07510KL 82AH8364 49AK3308 RC0805FR-07510KL
Product Name Surface Mount Resistors SMD 0.125W 510000ohm 150V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount RES 510K OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] Res, 510K, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo Res, 510K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 510000 ohms 510000 ohms 510000 ohms 510000 ohms 510000 ohms 510000 ohms 510000 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 8 watts 0.1250 watts 0.1250 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details