Yageo USA YageoThick Film Resistors - SMD 48.7 OHM 1% RC0805FR-0748R7L

Description
YageoThick Film Resistors - SMD 48.7ohm 1%
Request a Quote Datasheet
Description
YageoThick Film Resistors - SMD 48.7ohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThick Film Resistors - SMD 48.7 OHM 1% - RC0805FR-0748R7L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 48.7 OHM 1%
RC0805FR-0748R7L
YageoThick Film Resistors - SMD 48.7 OHM 1% RC0805FR-0748R7L
YageoThick Film Resistors - SMD 48.7ohm 1%

YageoThick Film Resistors - SMD 48.7ohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 311-48.7CRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-48.7CRCT-ND
Chip Resistor - Surface Mount 311-48.7CRCT-ND
48.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

48.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-48.7CRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-48.7CRDKR-ND
Chip Resistor - Surface Mount 311-48.7CRDKR-ND
48.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

48.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-48.7CRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-48.7CRTR-ND
Chip Resistor - Surface Mount 311-48.7CRTR-ND
48.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

48.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RC0805FR-0748R7L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC0805FR-0748R7L
Resistors - Chip Resistor - Surface Mount RC0805FR-0748R7L
RES 48.7 OHM 1% 1/8W 0805

RES 48.7 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number RC0805FR-0748R7L 311-48.7CRCT-ND RC0805FR-0748R7L
Product Name YageoThick Film Resistors - SMD 48.7 OHM 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 48.7 ohms 48.7 ohms 48.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details