Yageo USA RES 47.5K OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] RC0805FR-0747K5L

Description
RES 47.5Kohm 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]
Request a Quote Datasheet
Description
RES 47.5Kohm 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5K OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] - RC0805FR-0747K5L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5K OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]
RC0805FR-0747K5L
RES 47.5K OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] RC0805FR-0747K5L
RES 47.5Kohm 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]

RES 47.5Kohm 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]

Supplier's Site
SMD 0.125W 47500ohm 150V Resistor - 52-RC0805FR-0747K5L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 47500ohm 150V Resistor
52-RC0805FR-0747K5L
SMD 0.125W 47500ohm 150V Resistor 52-RC0805FR-0747K5L
Fixed Resistor, Metal Glaze/thick Film, 0.125W, 47500ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: RC0805FR-0747K5L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 47500ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 47500ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805FR-0747K5L can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.125W, 47500ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: RC0805FR-0747K5L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 47500ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 47500ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805FR-0747K5L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 311-47.5KCRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-47.5KCRTR-ND
Chip Resistor - Surface Mount 311-47.5KCRTR-ND
47.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

47.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-47.5KCRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-47.5KCRCT-ND
Chip Resistor - Surface Mount 311-47.5KCRCT-ND
47.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

47.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-47.5KCRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-47.5KCRDKR-ND
Chip Resistor - Surface Mount 311-47.5KCRDKR-ND
47.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

47.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 47K5, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo - 82AH8346 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K5, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo
82AH8346
Res, 47K5, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo 82AH8346
RES, 47K5, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 47K5, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 47K5, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 49AK3282 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K5, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
49AK3282
Res, 47K5, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 49AK3282
RES, 47K5, 1%, 0.125W, THICK FILM, 0805; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, 47K5, 1%, 0.125W, THICK FILM, 0805; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC0805FR-0747K5L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0805FR-0747K5L
Chip Resistor - Surface Mount RC0805FR-0747K5L
RES 47.5K OHM 1% 1/8W 0805

RES 47.5K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number RC0805FR-0747K5L 52-RC0805FR-0747K5L 311-47.5KCRTR-ND 82AH8346 49AK3282 RC0805FR-0747K5L
Product Name RES 47.5K OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] SMD 0.125W 47500ohm 150V Resistor Chip Resistor - Surface Mount Res, 47K5, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo Res, 47K5, 1%, 0.125W, Thick Film, 0805; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 47500 ohms 47500 ohms 47500 ohms 47500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR56K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details