Yageo USA Chip Resistor - Surface Mount RC0805FR-07475RL

Description
475 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
475 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-475CRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-475CRTR-ND
Chip Resistor - Surface Mount 311-475CRTR-ND
475 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

475 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-475CRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-475CRDKR-ND
Chip Resistor - Surface Mount 311-475CRDKR-ND
475 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

475 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-475CRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-475CRCT-ND
Chip Resistor - Surface Mount 311-475CRCT-ND
475 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

475 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
YageoThick Film Resistors - SMD 475 OHM 1% - RC0805FR-07475RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 475 OHM 1%
RC0805FR-07475RL
YageoThick Film Resistors - SMD 475 OHM 1% RC0805FR-07475RL
YageoThick Film Resistors - SMD 475ohm 1%

YageoThick Film Resistors - SMD 475ohm 1%

Supplier's Site
SMD 0.125W 475ohm 150V Resistor - 52-RC0805FR-07475RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 475ohm 150V Resistor
52-RC0805FR-07475RL
SMD 0.125W 475ohm 150V Resistor 52-RC0805FR-07475RL
Fixed Resistor, Metal Glaze/thick Film, 0.125W, 475ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: RC0805FR-07475RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 475ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 475ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805FR-07475RL can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.125W, 475ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: RC0805FR-07475RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 475ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 475ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805FR-07475RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC0805FR-07475RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0805FR-07475RL
Chip Resistor - Surface Mount RC0805FR-07475RL
RES 475 OHM 1% 1/8W 0805

RES 475 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, 475R, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo - 82AH8348 - Newark, An Avnet Company
Chicago, IL, United States
Res, 475R, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo
82AH8348
Res, 475R, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo 82AH8348
RES, 475R, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 475R, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 475R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 49AK3287 - Newark, An Avnet Company
Chicago, IL, United States
Res, 475R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
49AK3287
Res, 475R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 49AK3287
RES, 475R, 1%, 0.125W, THICK FILM, 0805; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 475R, 1%, 0.125W, THICK FILM, 0805; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 311-475CRTR-ND RC0805FR-07475RL 52-RC0805FR-07475RL RC0805FR-07475RL 82AH8348 49AK3287
Product Name Chip Resistor - Surface Mount YageoThick Film Resistors - SMD 475 OHM 1% SMD 0.125W 475ohm 150V Resistor Chip Resistor - Surface Mount Res, 475R, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo Res, 475R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805 0805; 0805 [2012 Metric]
Resistance Range 475 ohms 475 ohms 475 ohms 475 ohms 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details