Yageo USA Connectors,Interconnects RC0805FR-07412RL

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Resistance: 22(ohm) Tolerance: ±20% Composition: Wirewound Features: Supervisor Open Drain or Open Collector 1 Channel SOT-25-5 Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Resistance: 22(ohm) Tolerance: ±20% Composition: Wirewound Features: Supervisor Open Drain or Open Collector 1 Channel SOT-25-5 Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Resistance: 22(ohm) Tolerance: ±20% Composition: Wirewound Features: Supervisor Open Drain or Open Collector 1 Channel SOT-25-5 Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Resistance: 22(ohm)
Tolerance: ±20%
Composition: Wirewound
Features: Supervisor Open Drain or Open Collector 1 Channel SOT-25-5
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-107-476-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
Micro-D Twinax (MDTX): With Size 10 Twinax Contacts -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details