Yageo USA Chip Resistor - Surface Mount RC0805FR-073KL

Description
3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-3.00KCRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3.00KCRTR-ND
Chip Resistor - Surface Mount 311-3.00KCRTR-ND
3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-3.00KCRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3.00KCRCT-ND
Chip Resistor - Surface Mount 311-3.00KCRCT-ND
3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-3.00KCRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3.00KCRDKR-ND
Chip Resistor - Surface Mount 311-3.00KCRDKR-ND
3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 1995719 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995719
Surface Mount Resistors 1995719
Yageo RC0805FR-073KL

Yageo RC0805FR-073KL

Supplier's Site
Surface Mount Resistors - 1995720P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995720P
Surface Mount Resistors 1995720P
Yageo RC0805FR-073KL

Yageo RC0805FR-073KL

Supplier's Site
Surface Mount Resistors - 1995720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995720
Surface Mount Resistors 1995720
Yageo RC0805FR-073KL

Yageo RC0805FR-073KL

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC0805FR-073KL
931742-RC0805FR-073KL
Chip Resistor - Surface Mount - RC0805FR-073KL 931742-RC0805FR-073KL
Manufacturer: Yageo Win Source Part Number: 931742-RC0805FR-073K L Series: RC_L Operating Temperature Range: -55°C ~ 155°C Features: 3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 311-3.00KCRCT, 232273463002L, 9C08052A3001FKPFT, 311-3.00KCRTR, RC0805FR073KL, 311-3.00KCRDKR, Q3876964

Manufacturer: Yageo
Win Source Part Number: 931742-RC0805FR-073KL
Series: RC_L
Operating Temperature Range: -55°C ~ 155°C
Features: 3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 311-3.00KCRCT, 232273463002L, 9C08052A3001FKPFT, 311-3.00KCRTR, RC0805FR073KL, 311-3.00KCRDKR, Q3876964

Buy Now Datasheet
SMD 0.125W 3000ohm 150V Resistor - 52-RC0805FR-073KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 3000ohm 150V Resistor
52-RC0805FR-073KL
SMD 0.125W 3000ohm 150V Resistor 52-RC0805FR-073KL
Fixed Resistor, Metal Glaze/thick Film, 0.125W, 3000ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: RC0805FR-073KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 3000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 3000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805FR-073KL can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.125W, 3000ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: RC0805FR-073KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 3000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 3000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805FR-073KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 3.00K OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] - RC0805FR-073KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.00K OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]
RC0805FR-073KL
RES 3.00K OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] RC0805FR-073KL
RES 3.00Kohm 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]

RES 3.00Kohm 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]

Supplier's Site
Res, 3K, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo - 82AH8315 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo
82AH8315
Res, 3K, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo 82AH8315
RES, 3K, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 3K, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 3K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 49AK3181 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
49AK3181
Res, 3K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 49AK3181
RES, 3K, 1%, 0.125W, THICK FILM, 0805; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 3K, 1%, 0.125W, THICK FILM, 0805; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC0805FR-073KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0805FR-073KL
Chip Resistor - Surface Mount RC0805FR-073KL
RES 3K OHM 1% 1/8W 0805

RES 3K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 311-3.00KCRTR-ND 1995719 1995720P 931742-RC0805FR-073KL 52-RC0805FR-073KL RC0805FR-073KL 82AH8315 49AK3181 RC0805FR-073KL
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount - RC0805FR-073KL SMD 0.125W 3000ohm 150V Resistor RES 3.00K OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] Res, 3K, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo Res, 3K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details