Yageo USA RES 34.8K OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] RC0805FR-0734K8L

Description
RES 34.8Kohm 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]
Request a Quote Datasheet
Description
RES 34.8Kohm 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8K OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] - RC0805FR-0734K8L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8K OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]
RC0805FR-0734K8L
RES 34.8K OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] RC0805FR-0734K8L
RES 34.8Kohm 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]

RES 34.8Kohm 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]

Supplier's Site
Chip Resistor - Surface Mount - 311-34.8KCRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-34.8KCRCT-ND
Chip Resistor - Surface Mount 311-34.8KCRCT-ND
34.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

34.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-34.8KCRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-34.8KCRTR-ND
Chip Resistor - Surface Mount 311-34.8KCRTR-ND
34.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

34.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-34.8KCRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-34.8KCRDKR-ND
Chip Resistor - Surface Mount 311-34.8KCRDKR-ND
34.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

34.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RC0805FR-0734K8L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0805FR-0734K8L
Chip Resistor - Surface Mount RC0805FR-0734K8L
RES 34.8K OHM 1% 1/8W 0805

RES 34.8K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, 34K8, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo - 30AK7286 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K8, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo
30AK7286
Res, 34K8, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo 30AK7286
RES, 34K8, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, 34K8, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site
Res, 34K8, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 49AK3223 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K8, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
49AK3223
Res, 34K8, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 49AK3223
RES, 34K8, 1%, 0.125W, THICK FILM, 0805; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, 34K8, 1%, 0.125W, THICK FILM, 0805; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number RC0805FR-0734K8L 311-34.8KCRCT-ND RC0805FR-0734K8L 30AK7286 49AK3223
Product Name RES 34.8K OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 34K8, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo Res, 34K8, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 34800 ohms 34800 ohms 34800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614966-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers
Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R821JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers