Yageo USA YageoThick Film Resistors - SMD 2.87K OHM 1% RC0805FR-072K87L

Description
YageoThick Film Resistors - SMD 2.87Kohm 1%
Request a Quote Datasheet
Description
YageoThick Film Resistors - SMD 2.87Kohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThick Film Resistors - SMD 2.87K OHM 1% - RC0805FR-072K87L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 2.87K OHM 1%
RC0805FR-072K87L
YageoThick Film Resistors - SMD 2.87K OHM 1% RC0805FR-072K87L
YageoThick Film Resistors - SMD 2.87Kohm 1%

YageoThick Film Resistors - SMD 2.87Kohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 311-2.87KCRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.87KCRCT-ND
Chip Resistor - Surface Mount 311-2.87KCRCT-ND
2.87 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

2.87 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2.87KCRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.87KCRTR-ND
Chip Resistor - Surface Mount 311-2.87KCRTR-ND
2.87 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

2.87 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2.87KCRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.87KCRDKR-ND
Chip Resistor - Surface Mount 311-2.87KCRDKR-ND
2.87 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

2.87 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
RES SMD 2.87K OHM 1% 1/8W 0805 - 898-RC0805FR-072K87L - Utmel Electronic Limited
Hong Kong, China
RES SMD 2.87K OHM 1% 1/8W 0805
898-RC0805FR-072K87L
RES SMD 2.87K OHM 1% 1/8W 0805 898-RC0805FR-072K87L
RES SMD 2.87K OHM 1% 1/8W 0805

RES SMD 2.87K OHM 1% 1/8W 0805

Supplier's Site
Res, 2K87, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 49AK3119 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K87, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
49AK3119
Res, 2K87, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 49AK3119
RES, 2K87, 1%, 0.125W, THICK FILM, 0805; Resistance:2.87kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, 2K87, 1%, 0.125W, THICK FILM, 0805; Resistance:2.87kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RC0805FR-072K87L 311-2.87KCRCT-ND 898-RC0805FR-072K87L 49AK3119
Product Name YageoThick Film Resistors - SMD 2.87K OHM 1% Chip Resistor - Surface Mount RES SMD 2.87K OHM 1% 1/8W 0805 Res, 2K87, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0805; 0805 [2012 Metric]
Resistance Range 2870 ohms 2870 ohms 2870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176073-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
4 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1544FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details