Yageo USA Resistors - Chip Resistor - Surface Mount RC0805FR-072K55L

Description
Manufacturer: Yageo Win Source Part Number: 1326269-RC0805FR-072 K55L Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Moisture Resistant Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 2.55 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 311-2.55KCRDKR,Q3148 445,RC0805FR072K55L, 9C08052A2551FKPFT,31 1-2.55KCRTR,23227346 2552L,311-2.55KCRCT RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Yageo Win Source Part Number: 1326269-RC0805FR-072 K55L Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Moisture Resistant Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 2.55 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 311-2.55KCRDKR,Q3148 445,RC0805FR072K55L, 9C08052A2551FKPFT,31 1-2.55KCRTR,23227346 2552L,311-2.55KCRCT RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1326269-RC0805FR-072K55L - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326269-RC0805FR-072K55L
Resistors - Chip Resistor - Surface Mount 1326269-RC0805FR-072K55L
Manufacturer: Yageo Win Source Part Number: 1326269-RC0805FR-072 K55L Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Moisture Resistant Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 2.55 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 311-2.55KCRDKR,Q3148 445,RC0805FR072K55L, 9C08052A2551FKPFT,31 1-2.55KCRTR,23227346 2552L,311-2.55KCRCT RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1326269-RC0805FR-072K55L
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Moisture Resistant
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.55 kOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 311-2.55KCRDKR,Q3148445,RC0805FR072K55L,9C08052A2551FKPFT,311-2.55KCRTR,232273462552L,311-2.55KCRCT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 0.125W 2550ohm 150V Resistor - 52-RC0805FR-072K55L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 2550ohm 150V Resistor
52-RC0805FR-072K55L
SMD 0.125W 2550ohm 150V Resistor 52-RC0805FR-072K55L
Fixed Resistor, Metal Glaze/thick Film, 0.125W, 2550ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: RC0805FR-072K55L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 2550ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 2550ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805FR-072K55L can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.125W, 2550ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: RC0805FR-072K55L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 2550ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 2550ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805FR-072K55L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
YageoThick Film Resistors - SMD 2.55K OHM 1% - RC0805FR-072K55L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 2.55K OHM 1%
RC0805FR-072K55L
YageoThick Film Resistors - SMD 2.55K OHM 1% RC0805FR-072K55L
YageoThick Film Resistors - SMD 2.55Kohm 1%

YageoThick Film Resistors - SMD 2.55Kohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 311-2.55KCRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.55KCRDKR-ND
Chip Resistor - Surface Mount 311-2.55KCRDKR-ND
2.55 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

2.55 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2.55KCRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.55KCRCT-ND
Chip Resistor - Surface Mount 311-2.55KCRCT-ND
2.55 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

2.55 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2.55KCRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.55KCRTR-ND
Chip Resistor - Surface Mount 311-2.55KCRTR-ND
2.55 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

2.55 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 2K55, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo - 30AK7268 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K55, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo
30AK7268
Res, 2K55, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo 30AK7268
RES, 2K55, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, 2K55, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site
Res, 2K55, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 49AK3113 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K55, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
49AK3113
Res, 2K55, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 49AK3113
RES, 2K55, 1%, 0.125W, THICK FILM, 0805; Resistance:2.55kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, 2K55, 1%, 0.125W, THICK FILM, 0805; Resistance:2.55kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1326269-RC0805FR-072K55L 52-RC0805FR-072K55L RC0805FR-072K55L 311-2.55KCRDKR-ND 30AK7268 49AK3113
Product Name Resistors - Chip Resistor - Surface Mount SMD 0.125W 2550ohm 150V Resistor YageoThick Film Resistors - SMD 2.55K OHM 1% Chip Resistor - Surface Mount Res, 2K55, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo Res, 2K55, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 2550 ohms 2550 ohms 2550 ohms 2550 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 2573166 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 2700 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details