Yageo USA RES 28.0 OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] RC0805FR-0728RL

Description
RES 28.0ohm 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]
Request a Quote Datasheet
Description
RES 28.0ohm 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.0 OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] - RC0805FR-0728RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.0 OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]
RC0805FR-0728RL
RES 28.0 OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] RC0805FR-0728RL
RES 28.0ohm 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]

RES 28.0ohm 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]

Supplier's Site
Chip Resistor - Surface Mount - 311-28.0CRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-28.0CRTR-ND
Chip Resistor - Surface Mount 311-28.0CRTR-ND
28 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

28 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-28.0CRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-28.0CRCT-ND
Chip Resistor - Surface Mount 311-28.0CRCT-ND
28 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

28 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-28.0CRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-28.0CRDKR-ND
Chip Resistor - Surface Mount 311-28.0CRDKR-ND
28 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

28 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RC0805FR-0728RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC0805FR-0728RL
Resistors - Chip Resistor - Surface Mount RC0805FR-0728RL
RES 28 OHM 1% 1/8W 0805

RES 28 OHM 1% 1/8W 0805

Supplier's Site
RES SMD 28 OHM 1% 1/8W 0805 - 898-RC0805FR-0728RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 28 OHM 1% 1/8W 0805
898-RC0805FR-0728RL
RES SMD 28 OHM 1% 1/8W 0805 898-RC0805FR-0728RL
RES SMD 28 OHM 1% 1/8W 0805

RES SMD 28 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RC0805FR-0728RL 311-28.0CRTR-ND RC0805FR-0728RL 898-RC0805FR-0728RL
Product Name RES 28.0 OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount RES SMD 28 OHM 1% 1/8W 0805
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 28 ohms 28 ohms 28 ohms 28 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers
Through Hole Resistors - 4756757 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details