Yageo USA YageoThick Film Resistors - SMD 24 OHM 1% RC0805FR-0724RL

Description
YageoThick Film Resistors - SMD 24ohm 1%
Request a Quote Datasheet
Description
YageoThick Film Resistors - SMD 24ohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThick Film Resistors - SMD 24 OHM 1% - RC0805FR-0724RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 24 OHM 1%
RC0805FR-0724RL
YageoThick Film Resistors - SMD 24 OHM 1% RC0805FR-0724RL
YageoThick Film Resistors - SMD 24ohm 1%

YageoThick Film Resistors - SMD 24ohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 311-24.0CRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-24.0CRTR-ND
Chip Resistor - Surface Mount 311-24.0CRTR-ND
24 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

24 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-24.0CRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-24.0CRDKR-ND
Chip Resistor - Surface Mount 311-24.0CRDKR-ND
24 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

24 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-24.0CRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-24.0CRCT-ND
Chip Resistor - Surface Mount 311-24.0CRCT-ND
24 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

24 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
24 OHM 8W Resistor - 52-RC0805FR-0724RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24 OHM 8W Resistor
52-RC0805FR-0724RL
24 OHM 8W Resistor 52-RC0805FR-0724RL
RES 24 OHM 1% 1/8W 0805 Product overview: RC0805FR-0724RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805FR-0724RL can be used for catalog matching and distributor lookup.

RES 24 OHM 1% 1/8W 0805 Product overview: RC0805FR-0724RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805FR-0724RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 24R, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo - 82AH8307 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo
82AH8307
Res, 24R, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo 82AH8307
RES, 24R, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 24R, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 24R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 49AK3152 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
49AK3152
Res, 24R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 49AK3152
RES, 24R, 1%, 0.125W, THICK FILM, 0805; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 24R, 1%, 0.125W, THICK FILM, 0805; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RC0805FR-0724RL 311-24.0CRTR-ND 52-RC0805FR-0724RL 82AH8307 49AK3152
Product Name YageoThick Film Resistors - SMD 24 OHM 1% Chip Resistor - Surface Mount 24 OHM 8W Resistor Res, 24R, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo Res, 24R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805 (2012 Metric) 0805 0805; 0805 [2012 Metric]
Resistance Range 24 ohms 24 ohms 24 ohms 24 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176073-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R471JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details