Yageo USA Surface Mount Resistors RC0805FR-0720RL

Description
Yageo RC0805FR-0720RL
Request a Quote Datasheet
Description
Yageo RC0805FR-0720RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1995682P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995682P
Surface Mount Resistors 1995682P
Yageo RC0805FR-0720RL

Yageo RC0805FR-0720RL

Supplier's Site
Surface Mount Resistors - 1995681 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995681
Surface Mount Resistors 1995681
Yageo RC0805FR-0720RL

Yageo RC0805FR-0720RL

Supplier's Site
Thick Film Resistors - SMD 20 OHM 1% - RC0805FR-0720RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 20 OHM 1%
RC0805FR-0720RL
Thick Film Resistors - SMD 20 OHM 1% RC0805FR-0720RL
Thick Film Resistors - SMD 20ohm 1%

Thick Film Resistors - SMD 20ohm 1%

Supplier's Site
20 OHM 8W Resistor - 52-RC0805FR-0720RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20 OHM 8W Resistor
52-RC0805FR-0720RL
20 OHM 8W Resistor 52-RC0805FR-0720RL
RES 20 OHM 1% 1/8W 0805 Product overview: RC0805FR-0720RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805FR-0720RL can be used for catalog matching and distributor lookup.

RES 20 OHM 1% 1/8W 0805 Product overview: RC0805FR-0720RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805FR-0720RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1145421-RC0805FR-0720RL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1145421-RC0805FR-0720RL
Resistors - Chip Resistor - Surface Mount 1145421-RC0805FR-0720RL
Win Source Part Number: 1145421-RC0805FR-072 0RL Category: Resistors>Chip Resistor - Surface Mount Series: RC_L Features: Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 20 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): RC0805FR-07 20RL; RC0805FR0720RL; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: 311-20.0CRCT,2322734 62009L,RC0805FR0720R L,9C08052A20R0FKPFT, 311-20.0CRTR,311-20. 0CRDKR

Win Source Part Number: 1145421-RC0805FR-0720RL
Category: Resistors>Chip Resistor - Surface Mount
Series: RC_L
Features: Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 20 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): RC0805FR-07 20RL; RC0805FR0720RL;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: 311-20.0CRCT,232273462009L,RC0805FR0720RL,9C08052A20R0FKPFT,311-20.0CRTR,311-20.0CRDKR

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-20.0CRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-20.0CRDKR-ND
Chip Resistor - Surface Mount 311-20.0CRDKR-ND
20 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

20 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-20.0CRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-20.0CRCT-ND
Chip Resistor - Surface Mount 311-20.0CRCT-ND
20 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

20 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-20.0CRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-20.0CRTR-ND
Chip Resistor - Surface Mount 311-20.0CRTR-ND
20 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

20 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RC0805FR-0720RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0805FR-0720RL
Chip Resistor - Surface Mount RC0805FR-0720RL
RES 20 OHM 1% 1/8W 0805

RES 20 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, 20R, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo - 82AH8298 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo
82AH8298
Res, 20R, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo 82AH8298
RES, 20R, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 20R, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 1995682P 1995681 RC0805FR-0720RL 52-RC0805FR-0720RL 1145421-RC0805FR-0720RL 311-20.0CRDKR-ND RC0805FR-0720RL 82AH8298
Product Name Surface Mount Resistors Surface Mount Resistors Thick Film Resistors - SMD 20 OHM 1% 20 OHM 8W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 20R, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD) 0805 (2012 Metric) 0805; 0805 0805
Resistance Range 20 ohms 20 ohms 20 ohms 20 ohms 20 ohms 20 ohms
Power Rating 0.1300 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details