1.13 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
RES 1.13ohm 1/8W 1% 0805 SMD
RES 1.13 OHM 1% 1/8W 0805
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 311-1.13CRTR-ND | RC0805FR-071R13L | RC0805FR-071R13L |
| Product Name | Chip Resistor - Surface Mount | RES 1.13 OHM 1/8W 1% 0805 SMD | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 (2012 Metric) |
| Resistance Range | 1.13 ohms | 1.13 ohms | 1.13 ohms |