Yageo USA Thick Film Resistors - SMD 1.3M OHM 1% RC0805FR-071M3L

Description
Thick Film Resistors - SMD 1.3Mohm 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1.3Mohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1.3M OHM 1% - RC0805FR-071M3L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1.3M OHM 1%
RC0805FR-071M3L
Thick Film Resistors - SMD 1.3M OHM 1% RC0805FR-071M3L
Thick Film Resistors - SMD 1.3Mohm 1%

Thick Film Resistors - SMD 1.3Mohm 1%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1331182-RC0805FR-071M3L - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1331182-RC0805FR-071M3L
Resistors - Chip Resistor - Surface Mount 1331182-RC0805FR-071M3L
Manufacturer: Yageo Win Source Part Number: 1331182-RC0805FR-071 M3L Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Moisture Resistant Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 1.3 MOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 232273461305L,RC0805 FR071M3L,311-1.30MCR CT,9C08052A1304FKPFT ,311-1.30MCRDKR,311- 1.30MCRTR,Q3205340D RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1331182-RC0805FR-071M3L
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Moisture Resistant
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1.3 MOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 232273461305L,RC0805FR071M3L,311-1.30MCRCT,9C08052A1304FKPFT,311-1.30MCRDKR,311-1.30MCRTR,Q3205340D
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-1.30MCRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-1.30MCRDKR-ND
Chip Resistor - Surface Mount 311-1.30MCRDKR-ND
1.3 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

1.3 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-1.30MCRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-1.30MCRTR-ND
Chip Resistor - Surface Mount 311-1.30MCRTR-ND
1.3 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

1.3 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-1.30MCRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-1.30MCRCT-ND
Chip Resistor - Surface Mount 311-1.30MCRCT-ND
1.3 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

1.3 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
8W Resistor - 52-RC0805FR-071M3L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 1.3M OHM 1% 1/8W 0805 Product overview: RC0805FR-071M3L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805FR-071M3L can be used for catalog matching and distributor lookup.

RES 1.3M OHM 1% 1/8W 0805 Product overview: RC0805FR-071M3L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805FR-071M3L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 1M3, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo - 82AH8278 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M3, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo
82AH8278
Res, 1M3, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo 82AH8278
RES, 1M3, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 1M3, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
RES SMD 1.3M OHM 1% 1/8W 0805 - 898-RC0805FR-071M3L - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.3M OHM 1% 1/8W 0805
898-RC0805FR-071M3L
RES SMD 1.3M OHM 1% 1/8W 0805 898-RC0805FR-071M3L
RES SMD 1.3M OHM 1% 1/8W 0805

RES SMD 1.3M OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number RC0805FR-071M3L 1331182-RC0805FR-071M3L 311-1.30MCRDKR-ND 52-RC0805FR-071M3L 82AH8278 898-RC0805FR-071M3L
Product Name Thick Film Resistors - SMD 1.3M OHM 1% Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount 8W Resistor Res, 1M3, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo RES SMD 1.3M OHM 1% 1/8W 0805
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805 (2012 Metric) 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 1.30E6 ohms 1.30E6 ohms 1.30E6 ohms 1.30E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details