Yageo USA Chip Resistor - Surface Mount RC0805FR-071K6L

Description
1.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-1.60KCRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-1.60KCRTR-ND
Chip Resistor - Surface Mount 311-1.60KCRTR-ND
1.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

1.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-1.60KCRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-1.60KCRCT-ND
Chip Resistor - Surface Mount 311-1.60KCRCT-ND
1.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

1.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-1.60KCRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-1.60KCRDKR-ND
Chip Resistor - Surface Mount 311-1.60KCRDKR-ND
1.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

1.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
YageoThick Film Resistors - SMD 1.6K OHM 1% - RC0805FR-071K6L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 1.6K OHM 1%
RC0805FR-071K6L
YageoThick Film Resistors - SMD 1.6K OHM 1% RC0805FR-071K6L
YageoThick Film Resistors - SMD 1.6Kohm 1%

YageoThick Film Resistors - SMD 1.6Kohm 1%

Supplier's Site
Res, 1K6, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo - 82AH8276 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo
82AH8276
Res, 1K6, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo 82AH8276
RES, 1K6, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 1K6, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 1K6, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 49AK3005 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
49AK3005
Res, 1K6, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 49AK3005
RES, 1K6, 1%, 0.125W, THICK FILM, 0805; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 1K6, 1%, 0.125W, THICK FILM, 0805; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 311-1.60KCRTR-ND RC0805FR-071K6L 82AH8276 49AK3005
Product Name Chip Resistor - Surface Mount YageoThick Film Resistors - SMD 1.6K OHM 1% Res, 1K6, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo Res, 1K6, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details