Yageo USA Chip Resistor - Surface Mount RC0805FR-071K3L

Description
1.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-1.30KCRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-1.30KCRTR-ND
Chip Resistor - Surface Mount 311-1.30KCRTR-ND
1.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

1.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-1.30KCRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-1.30KCRCT-ND
Chip Resistor - Surface Mount 311-1.30KCRCT-ND
1.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

1.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-1.30KCRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-1.30KCRDKR-ND
Chip Resistor - Surface Mount 311-1.30KCRDKR-ND
1.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

1.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2426918 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426918
Surface Mount Resistors 2426918
Yageo RC0805FR-071K3L

Yageo RC0805FR-071K3L

Supplier's Site
Surface Mount Resistors - 2426918P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426918P
Surface Mount Resistors 2426918P
Yageo RC0805FR-071K3L

Yageo RC0805FR-071K3L

Supplier's Site
Surface Mount Resistors - 2426917 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426917
Surface Mount Resistors 2426917
Yageo RC0805FR-071K3L

Yageo RC0805FR-071K3L

Supplier's Site
RES 1.30K OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] - RC0805FR-071K3L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.30K OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]
RC0805FR-071K3L
RES 1.30K OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] RC0805FR-071K3L
RES 1.30Kohm 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]

RES 1.30Kohm 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]

Supplier's Site
SMD 0.125W 1300ohm 150V Resistor - 52-RC0805FR-071K3L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 1300ohm 150V Resistor
52-RC0805FR-071K3L
SMD 0.125W 1300ohm 150V Resistor 52-RC0805FR-071K3L
Fixed Resistor, Metal Glaze/thick Film, 0.125W, 1300ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: RC0805FR-071K3L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 1300ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 1300ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805FR-071K3L can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.125W, 1300ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: RC0805FR-071K3L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 1300ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 1300ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805FR-071K3L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC0805FR-071K3L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0805FR-071K3L
Chip Resistor - Surface Mount RC0805FR-071K3L
RES 1.3K OHM 1% 1/8W 0805

RES 1.3K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, 1K3, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo - 82AH8273 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo
82AH8273
Res, 1K3, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo 82AH8273
RES, 1K3, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 1K3, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 1K3, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 49AK2997 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
49AK2997
Res, 1K3, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 49AK2997
RES, 1K3, 1%, 0.125W, THICK FILM, 0805; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 1K3, 1%, 0.125W, THICK FILM, 0805; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 311-1.30KCRTR-ND 2426918 RC0805FR-071K3L 52-RC0805FR-071K3L RC0805FR-071K3L 82AH8273 49AK2997
Product Name Chip Resistor - Surface Mount Surface Mount Resistors RES 1.30K OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] SMD 0.125W 1300ohm 150V Resistor Chip Resistor - Surface Mount Res, 1K3, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo Res, 1K3, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176094-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6802FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details