Yageo USA Chip Resistor - Surface Mount RC0805FR-07169KL

Description
169 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
169 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-169KCRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-169KCRCT-ND
Chip Resistor - Surface Mount 311-169KCRCT-ND
169 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

169 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-169KCRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-169KCRDKR-ND
Chip Resistor - Surface Mount 311-169KCRDKR-ND
169 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

169 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-169KCRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-169KCRTR-ND
Chip Resistor - Surface Mount 311-169KCRTR-ND
169 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

169 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
YageoThick Film Resistors - SMD 169K OHM 1% - RC0805FR-07169KL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 169K OHM 1%
RC0805FR-07169KL
YageoThick Film Resistors - SMD 169K OHM 1% RC0805FR-07169KL
YageoThick Film Resistors - SMD 169Kohm 1%

YageoThick Film Resistors - SMD 169Kohm 1%

Supplier's Site
Res, 169K, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo - 32AK1133 - Newark, An Avnet Company
Chicago, IL, United States
Res, 169K, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo
32AK1133
Res, 169K, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo 32AK1133
RES, 169K, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, 169K, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site
Res, 169K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 49AK3083 - Newark, An Avnet Company
Chicago, IL, United States
Res, 169K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
49AK3083
Res, 169K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 49AK3083
RES, 169K, 1%, 0.125W, THICK FILM, 0805; Resistance:169kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

RES, 169K, 1%, 0.125W, THICK FILM, 0805; Resistance:169kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 311-169KCRCT-ND 311-169KCRDKR-ND RC0805FR-07169KL 32AK1133 49AK3083
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount YageoThick Film Resistors - SMD 169K OHM 1% Res, 169K, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo Res, 169K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 Surface Mount Technology (SMT / SMD) 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1073958P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 270 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details