Yageo USA Chip Resistor - Surface Mount RC0805FR-07124RL

Description
124 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
124 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-124CRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-124CRCT-ND
Chip Resistor - Surface Mount 311-124CRCT-ND
124 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

124 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-124CRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-124CRTR-ND
Chip Resistor - Surface Mount 311-124CRTR-ND
124 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

124 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-124CRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-124CRDKR-ND
Chip Resistor - Surface Mount 311-124CRDKR-ND
124 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

124 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
YageoThick Film Resistors - SMD 124 OHM 1% - RC0805FR-07124RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 124 OHM 1%
RC0805FR-07124RL
YageoThick Film Resistors - SMD 124 OHM 1% RC0805FR-07124RL
YageoThick Film Resistors - SMD 124ohm 1%

YageoThick Film Resistors - SMD 124ohm 1%

Supplier's Site
Res, 124R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 49AK3050 - Newark, An Avnet Company
Chicago, IL, United States
Res, 124R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
49AK3050
Res, 124R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 49AK3050
RES, 124R, 1%, 0.125W, THICK FILM, 0805; Resistance:124ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 124R, 1%, 0.125W, THICK FILM, 0805; Resistance:124ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, 124R, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo - 46AK5222 - Newark, An Avnet Company
Chicago, IL, United States
Res, 124R, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo
46AK5222
Res, 124R, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo 46AK5222
RES, 124R, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, 124R, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 311-124CRCT-ND RC0805FR-07124RL 49AK3050 46AK5222
Product Name Chip Resistor - Surface Mount YageoThick Film Resistors - SMD 124 OHM 1% Res, 124R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo Res, 124R, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric] 0805
Resistance Range 124 ohms 124 ohms 124 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD513GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details