RES 10M OHM 1% 1/8W 0805 Product overview: RC0805FR-0710MP from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805FR-0710MP can be used for catalog matching and distributor lookup.
RES 10M OHM 1% 1/8W 0805
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 52-RC0805FR-0710MP | 13-RC0805FR-0710MP-ND |
| Product Name | 8W Resistor | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film | Thick Film (Chip) |
| Mounting / Packaging | 0805 (2012 Metric) | 0805; 0805 |
| Resistance Range | 1.00E7 ohms | |
| Power Rating | 0.1250 watts | 0.1250 watts |
| Operating DC Voltage | 150 volts |