Yageo USA 8W Resistor RC0805FR-07102KL

Description
RES 102K OHM 1% 1/8W 0805 Product overview: RC0805FR-07102KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805FR-07102KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 102K OHM 1% 1/8W 0805 Product overview: RC0805FR-07102KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805FR-07102KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8W Resistor - 52-RC0805FR-07102KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 102K OHM 1% 1/8W 0805 Product overview: RC0805FR-07102KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805FR-07102KL can be used for catalog matching and distributor lookup.

RES 102K OHM 1% 1/8W 0805 Product overview: RC0805FR-07102KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805FR-07102KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 311-102KCRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-102KCRCT-ND
Chip Resistor - Surface Mount 311-102KCRCT-ND
102 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

102 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-102KCRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-102KCRTR-ND
Chip Resistor - Surface Mount 311-102KCRTR-ND
102 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

102 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-102KCRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-102KCRDKR-ND
Chip Resistor - Surface Mount 311-102KCRDKR-ND
102 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

102 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC0805FR-07102KL
931721-RC0805FR-07102KL
Chip Resistor - Surface Mount - RC0805FR-07102KL 931721-RC0805FR-07102KL
Manufacturer: Yageo Win Source Part Number: 931721-RC0805FR-0710 2KL Series: RC_L Operating Temperature Range: -55°C ~ 155°C Features: 102 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: Q3714702, 311-102KCRCT, 311-102KCRTR, 232273461024L, 9C08052A1023FKPFT, RC0805FR07102KL, 311-102KCRDKR

Manufacturer: Yageo
Win Source Part Number: 931721-RC0805FR-07102KL
Series: RC_L
Operating Temperature Range: -55°C ~ 155°C
Features: 102 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: Q3714702, 311-102KCRCT, 311-102KCRTR, 232273461024L, 9C08052A1023FKPFT, RC0805FR07102KL, 311-102KCRDKR

Buy Now Datasheet
Thick Film Resistors - SMD 102K OHM 1% - RC0805FR-07102KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 102K OHM 1%
RC0805FR-07102KL
Thick Film Resistors - SMD 102K OHM 1% RC0805FR-07102KL
Thick Film Resistors - SMD 102Kohm 1%

Thick Film Resistors - SMD 102Kohm 1%

Supplier's Site
Res, 102K, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo - 32AK1123 - Newark, An Avnet Company
Chicago, IL, United States
Res, 102K, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo
32AK1123
Res, 102K, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo 32AK1123
RES, 102K, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, 102K, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site
Res, 102K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 49AK3029 - Newark, An Avnet Company
Chicago, IL, United States
Res, 102K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
49AK3029
Res, 102K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 49AK3029
RES, 102K, 1%, 0.125W, THICK FILM, 0805; Resistance:102kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

RES, 102K, 1%, 0.125W, THICK FILM, 0805; Resistance:102kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

Supplier's Site
Res Thick Film 0805 102K Ohm 1% 1/8W ±100ppm/°C SMD Paper T/R - 898-RC0805FR-07102KL - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0805 102K Ohm 1% 1/8W ±100ppm/°C SMD Paper T/R
898-RC0805FR-07102KL
Res Thick Film 0805 102K Ohm 1% 1/8W ±100ppm/°C SMD Paper T/R 898-RC0805FR-07102KL
Res Thick Film 0805 102K Ohm 1% 1/8W ±100ppm/°C SMD Paper T/R

Res Thick Film 0805 102K Ohm 1% 1/8W ±100ppm/°C SMD Paper T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-RC0805FR-07102KL 311-102KCRCT-ND 931721-RC0805FR-07102KL RC0805FR-07102KL 32AK1123 49AK3029 898-RC0805FR-07102KL
Product Name 8W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RC0805FR-07102KL Thick Film Resistors - SMD 102K OHM 1% Res, 102K, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo Res, 102K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo Res Thick Film 0805 102K Ohm 1% 1/8W ±100ppm/°C SMD Paper T/R
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0805 (2012 Metric) 0805; 0805 Surface Mount Technology (SMT / SMD) 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 102000 ohms 102000 ohms 102000 ohms 102000 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Operating DC Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 47 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD113GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details