Yageo USA RES 100 OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] RC0805FR-07100RL

Description
RES 100ohm 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]
Request a Quote Datasheet
Description
RES 100ohm 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] - RC0805FR-07100RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]
RC0805FR-07100RL
RES 100 OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] RC0805FR-07100RL
RES 100ohm 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]

RES 100ohm 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]

Supplier's Site
Surface Mount Resistors - 2426866 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426866
Surface Mount Resistors 2426866
Yageo RC0805FR-07100RL

Yageo RC0805FR-07100RL

Supplier's Site
Surface Mount Resistors - 2426867P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426867P
Surface Mount Resistors 2426867P
Yageo RC0805FR-07100RL

Yageo RC0805FR-07100RL

Supplier's Site
Chip Resistor - Surface Mount - 311-100CRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-100CRDKR-ND
Chip Resistor - Surface Mount 311-100CRDKR-ND
100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-100CRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-100CRTR-ND
Chip Resistor - Surface Mount 311-100CRTR-ND
100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-100CRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-100CRCT-ND
Chip Resistor - Surface Mount 311-100CRCT-ND
100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
SMD 100 Ohm 0.125W Resistor - 52-RC0805FR-07100RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100 Ohm 0.125W Resistor
52-RC0805FR-07100RL
SMD 100 Ohm 0.125W Resistor 52-RC0805FR-07100RL
100 Ohm 1% 0805 SMD Chip Resistor, 0.125W Product overview: RC0805FR-07100RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805FR-07100RL can be used for catalog matching and distributor lookup.

100 Ohm 1% 0805 SMD Chip Resistor, 0.125W Product overview: RC0805FR-07100RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805FR-07100RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC0805FR-07100RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0805FR-07100RL
Chip Resistor - Surface Mount RC0805FR-07100RL
RES 100 OHM 1% 1/8W 0805

RES 100 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Resistor, 100 Ohm, 125Mw, ±1%; Resistance Yageo (Phycomp) - 98K7775 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 100 Ohm, 125Mw, ±1%; Resistance Yageo (Phycomp)
98K7775
Resistor, 100 Ohm, 125Mw, ±1%; Resistance Yageo (Phycomp) 98K7775
RESISTOR, 100 OHM, 125MW, ±1%; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RC Series RoHS Compliant: Yes

RESISTOR, 100 OHM, 125MW, ±1%; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RC Series RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Rc Series, 100 Ohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Yageo - 68X3187 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Rc Series, 100 Ohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Yageo
68X3187
Surface Mount Thick Film Resistor, Rc Series, 100 Ohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Yageo 68X3187
Surface Mount Thick Film Resistor, RC Series, 100 ohm, 125 mW, - 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, RC Series, 100 ohm, 125 mW, - 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number RC0805FR-07100RL 2426866 311-100CRDKR-ND 52-RC0805FR-07100RL RC0805FR-07100RL 98K7775 68X3187
Product Name RES 100 OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] Surface Mount Resistors Chip Resistor - Surface Mount SMD 100 Ohm 0.125W Resistor Chip Resistor - Surface Mount Resistor, 100 Ohm, 125Mw, ±1%; Resistance Yageo (Phycomp) Surface Mount Thick Film Resistor, Rc Series, 100 Ohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD); 0805
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details