Yageo USA Chip Resistor - Surface Mount RC0805DR-07549RL

Description
549 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
549 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RC0805DR-07549RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RC0805DR-07549RL-ND
Chip Resistor - Surface Mount RC0805DR-07549RL-ND
549 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

549 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RC0805DR-07549RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RC0805DR-07549RL
Resistors - Chip Resistor - Surface Mount RC0805DR-07549RL
RES 549 OHM 0.5% 1/8W 0805

RES 549 OHM 0.5% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number RC0805DR-07549RL-ND RC0805DR-07549RL
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 549 ohms 549 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5903FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details