Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifi
Package: 56-WQFN
Product Status: Obsolete
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: 54 Position Receptacle Connector 0.079" (2.00mm) Surface Mount Gold
Package / Case: 8-SMD, No Lead
| Win Source Electronics | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules |
| Package Type | 8-SMD, No Lead |