Yageo USA Chip Resistor - Surface Mount RC0805DR-0711K5L

Description
11.5 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
11.5 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RC0805DR-0711K5L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RC0805DR-0711K5L-ND
Chip Resistor - Surface Mount RC0805DR-0711K5L-ND
11.5 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

11.5 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
RES SMD 11.5K OHM 0.5% 1/8W 0805 - 898-RC0805DR-0711K5L - Utmel Electronic Limited
Hong Kong, China
RES SMD 11.5K OHM 0.5% 1/8W 0805
898-RC0805DR-0711K5L
RES SMD 11.5K OHM 0.5% 1/8W 0805 898-RC0805DR-0711K5L
RES SMD 11.5K OHM 0.5% 1/8W 0805

RES SMD 11.5K OHM 0.5% 1/8W 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RC0805DR-0711K5L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC0805DR-0711K5L
Resistors - Chip Resistor - Surface Mount RC0805DR-0711K5L
RES 11.5K OHM 0.5% 1/8W 0805

RES 11.5K OHM 0.5% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number RC0805DR-0711K5L-ND 898-RC0805DR-0711K5L RC0805DR-0711K5L
Product Name Chip Resistor - Surface Mount RES SMD 11.5K OHM 0.5% 1/8W 0805 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 (2012 Metric)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details