Yageo USA Resistors - Chip Resistor - Surface Mount RC0603JR-0782KL

Description
Manufacturer: Yageo Win Source Part Number: 1326562-RC0603JR-078 2KL Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Moisture Resistant Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 82 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 232270260823L,9C0603 1A8202JLPFT,RC0603JR 0782KL,311-82KGRCT,3 11-82KGRDKR,311-82KG RTR,Q3280552B RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Yageo Win Source Part Number: 1326562-RC0603JR-078 2KL Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Moisture Resistant Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 82 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 232270260823L,9C0603 1A8202JLPFT,RC0603JR 0782KL,311-82KGRCT,3 11-82KGRDKR,311-82KG RTR,Q3280552B RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1326562-RC0603JR-0782KL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326562-RC0603JR-0782KL
Resistors - Chip Resistor - Surface Mount 1326562-RC0603JR-0782KL
Manufacturer: Yageo Win Source Part Number: 1326562-RC0603JR-078 2KL Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Moisture Resistant Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 82 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 232270260823L,9C0603 1A8202JLPFT,RC0603JR 0782KL,311-82KGRCT,3 11-82KGRDKR,311-82KG RTR,Q3280552B RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1326562-RC0603JR-0782KL
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Moisture Resistant
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 82 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 232270260823L,9C06031A8202JLPFT,RC0603JR0782KL,311-82KGRCT,311-82KGRDKR,311-82KGRTR,Q3280552B
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-82KGRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-82KGRTR-ND
Chip Resistor - Surface Mount 311-82KGRTR-ND
82 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

82 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-82KGRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-82KGRDKR-ND
Chip Resistor - Surface Mount 311-82KGRDKR-ND
82 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

82 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-82KGRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-82KGRCT-ND
Chip Resistor - Surface Mount 311-82KGRCT-ND
82 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

82 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
RES 82K OHM 1/10W 5% 0603 SMD - RC0603JR-0782KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82K OHM 1/10W 5% 0603 SMD
RC0603JR-0782KL
RES 82K OHM 1/10W 5% 0603 SMD RC0603JR-0782KL
RES 82Kohm 1/10W 5% 0603 SMD

RES 82Kohm 1/10W 5% 0603 SMD

Supplier's Site
SMD 10W Resistor - 52-RC0603JR-0782KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-RC0603JR-0782KL
SMD 10W Resistor 52-RC0603JR-0782KL
82kR 5% 1/10W 0603 SMD Thick Film Resistor Product overview: RC0603JR-0782KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603JR-0782KL can be used for catalog matching and distributor lookup.

82kR 5% 1/10W 0603 SMD Thick Film Resistor Product overview: RC0603JR-0782KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603JR-0782KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 82K, 5%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo - 47AK3893 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 5%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo
47AK3893
Res, 82K, 5%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo 47AK3893
RES, 82K, 5%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 82K, 5%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RC0603JR-0782KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0603JR-0782KL
Chip Resistor - Surface Mount RC0603JR-0782KL
RES 82K OHM 5% 1/10W 0603

RES 82K OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1326562-RC0603JR-0782KL 311-82KGRTR-ND RC0603JR-0782KL 52-RC0603JR-0782KL 47AK3893 RC0603JR-0782KL
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES 82K OHM 1/10W 5% 0603 SMD SMD 10W Resistor Res, 82K, 5%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 82000 ohms 82000 ohms 82000 ohms 82000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176090-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD224GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details