Yageo USA RES 4.7 OHM 1/10W 5% 0603 SMD [temp: -55¦C ~ 125¦C] RC0603JR-074R7L

Description
RES 4.7ohm 1/10W 5% 0603 SMD [temp: -55¦C ~ 125¦C]
Request a Quote Datasheet
Description
RES 4.7ohm 1/10W 5% 0603 SMD [temp: -55¦C ~ 125¦C]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7 OHM 1/10W 5% 0603 SMD [temp: -55¦C ~ 125¦C] - RC0603JR-074R7L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7 OHM 1/10W 5% 0603 SMD [temp: -55¦C ~ 125¦C]
RC0603JR-074R7L
RES 4.7 OHM 1/10W 5% 0603 SMD [temp: -55¦C ~ 125¦C] RC0603JR-074R7L
RES 4.7ohm 1/10W 5% 0603 SMD [temp: -55¦C ~ 125¦C]

RES 4.7ohm 1/10W 5% 0603 SMD [temp: -55¦C ~ 125¦C]

Supplier's Site
SMD 4.7 Ohm 10W Resistor - 52-RC0603JR-074R7L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7 Ohm 10W Resistor
52-RC0603JR-074R7L
SMD 4.7 Ohm 10W Resistor 52-RC0603JR-074R7L
4.7 Ohm 5% 1/10W 0603 SMD Thick Film Resistor Product overview: RC0603JR-074R7L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603JR-074R7L can be used for catalog matching and distributor lookup.

4.7 Ohm 5% 1/10W 0603 SMD Thick Film Resistor Product overview: RC0603JR-074R7L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603JR-074R7L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 311-4.7GRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-4.7GRTR-ND
Chip Resistor - Surface Mount 311-4.7GRTR-ND
4.7 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

4.7 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-4.7GRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-4.7GRDKR-ND
Chip Resistor - Surface Mount 311-4.7GRDKR-ND
4.7 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

4.7 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-4.7GRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-4.7GRCT-ND
Chip Resistor - Surface Mount 311-4.7GRCT-ND
4.7 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

4.7 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1328772-RC0603JR-074R7L - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1328772-RC0603JR-074R7L
Resistors - Chip Resistor - Surface Mount 1328772-RC0603JR-074R7L
Manufacturer: Yageo Win Source Part Number: 1328772-RC0603JR-074 R7L Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Moisture Resistant Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 4.7 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 9C06031A4R70JGPFT,31 1-4.7GRCT,311-4.7GRD KR,311-4.7GRTR,RC060 3JR074R7L,2322702604 78L,Q3408520 RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1328772-RC0603JR-074R7L
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Moisture Resistant
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 4.7 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 9C06031A4R70JGPFT,311-4.7GRCT,311-4.7GRDKR,311-4.7GRTR,RC0603JR074R7L,232270260478L,Q3408520
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - RC0603JR-074R7L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0603JR-074R7L
Chip Resistor - Surface Mount RC0603JR-074R7L
RES 4.7 OHM 5% 1/10W 0603

RES 4.7 OHM 5% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 4R7, 5%, 0.1W, 0603; Resistance Yageo - 68R0189 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4R7, 5%, 0.1W, 0603; Resistance Yageo
68R0189
Res, Thick Film, 4R7, 5%, 0.1W, 0603; Resistance Yageo 68R0189
RES, THICK FILM, 4R7, 5%, 0.1W, 0603; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 4R7, 5%, 0.1W, 0603; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number RC0603JR-074R7L 52-RC0603JR-074R7L 311-4.7GRTR-ND 1328772-RC0603JR-074R7L RC0603JR-074R7L 68R0189
Product Name RES 4.7 OHM 1/10W 5% 0603 SMD [temp: -55¦C ~ 125¦C] SMD 4.7 Ohm 10W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 4R7, 5%, 0.1W, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Technology / Construction THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD153JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details