Yageo USA Chip Resistor - Surface Mount - RC0603JR-071K2L RC0603JR-071K2L

Description
Manufacturer: Yageo Win Source Part Number: 851044-RC0603JR-071K 2L Series: RC_L Features: 1.2 kOhms Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 311-1.2KGRCT, 311-1.2KGRTR, 9C06031A1201JLPFT, RC0603JR071K2L, 311-1.2KGRDKR, 232270260122L
Request a Quote Datasheet
Description
Manufacturer: Yageo Win Source Part Number: 851044-RC0603JR-071K 2L Series: RC_L Features: 1.2 kOhms Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 311-1.2KGRCT, 311-1.2KGRTR, 9C06031A1201JLPFT, RC0603JR071K2L, 311-1.2KGRDKR, 232270260122L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RC0603JR-071K2L - 851044-RC0603JR-071K2L - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC0603JR-071K2L
851044-RC0603JR-071K2L
Chip Resistor - Surface Mount - RC0603JR-071K2L 851044-RC0603JR-071K2L
Manufacturer: Yageo Win Source Part Number: 851044-RC0603JR-071K 2L Series: RC_L Features: 1.2 kOhms Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 311-1.2KGRCT, 311-1.2KGRTR, 9C06031A1201JLPFT, RC0603JR071K2L, 311-1.2KGRDKR, 232270260122L

Manufacturer: Yageo
Win Source Part Number: 851044-RC0603JR-071K2L
Series: RC_L
Features: 1.2 kOhms Chip Resistor
Package: Reel - TR
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 311-1.2KGRCT, 311-1.2KGRTR, 9C06031A1201JLPFT, RC0603JR071K2L, 311-1.2KGRDKR, 232270260122L

Buy Now Datasheet
SMD 10W Resistor - 52-RC0603JR-071K2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-RC0603JR-071K2L
SMD 10W Resistor 52-RC0603JR-071K2L
1.2kR 5% 1/10W 0603 SMD Thick Film Resistor Product overview: RC0603JR-071K2L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603JR-071K2L can be used for catalog matching and distributor lookup.

1.2kR 5% 1/10W 0603 SMD Thick Film Resistor Product overview: RC0603JR-071K2L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603JR-071K2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 1.5K OHM 5% - RC0603JR-071K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1.5K OHM 5%
RC0603JR-071K2L
Thick Film Resistors - SMD 1.5K OHM 5% RC0603JR-071K2L
Thick Film Resistors - SMD 1.5Kohm 5%

Thick Film Resistors - SMD 1.5Kohm 5%

Supplier's Site
Surface Mount Resistors - 2424214P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2424214P
Surface Mount Resistors 2424214P
Yageo RC0603JR-071K2L

Yageo RC0603JR-071K2L

Supplier's Site
Surface Mount Resistors - 2424214 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2424214
Surface Mount Resistors 2424214
Yageo RC0603JR-071K2L

Yageo RC0603JR-071K2L

Supplier's Site
Surface Mount Resistors - 2424213 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2424213
Surface Mount Resistors 2424213
Yageo RC0603JR-071K2L

Yageo RC0603JR-071K2L

Supplier's Site
Chip Resistor - Surface Mount - 311-1.2KGRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-1.2KGRDKR-ND
Chip Resistor - Surface Mount 311-1.2KGRDKR-ND
1.2 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

1.2 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-1.2KGRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-1.2KGRCT-ND
Chip Resistor - Surface Mount 311-1.2KGRCT-ND
1.2 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

1.2 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-1.2KGRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-1.2KGRTR-ND
Chip Resistor - Surface Mount 311-1.2KGRTR-ND
1.2 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

1.2 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RC0603JR-071K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0603JR-071K2L
Chip Resistor - Surface Mount RC0603JR-071K2L
RES 1.2K OHM 5% 1/10W 0603

RES 1.2K OHM 5% 1/10W 0603

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Rc Series, 1.2 Kohm, 100 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Yageo - 98K7291 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Rc Series, 1.2 Kohm, 100 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Yageo
98K7291
Surface Mount Thick Film Resistor, Rc Series, 1.2 Kohm, 100 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Yageo 98K7291
Surface Mount Thick Film Resistor, RC Series, 1.2 kohm, 100 mW, - 5%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, RC Series, 1.2 kohm, 100 mW, - 5%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 851044-RC0603JR-071K2L 52-RC0603JR-071K2L RC0603JR-071K2L 2424214P 311-1.2KGRDKR-ND RC0603JR-071K2L 98K7291
Product Name Chip Resistor - Surface Mount - RC0603JR-071K2L SMD 10W Resistor Thick Film Resistors - SMD 1.5K OHM 5% Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Rc Series, 1.2 Kohm, 100 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Yageo
Resistance Range 1200 ohms 1500 ohms 1200 ohms 1200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676355-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4120 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details