Yageo USA RES 13K OHM 1/10W 5% 0603 SMD [temp: -55¦C ~ 125¦C] RC0603JR-0713KL

Description
RES 13Kohm 1/10W 5% 0603 SMD [temp: -55¦C ~ 125¦C]
Request a Quote Datasheet
Description
RES 13Kohm 1/10W 5% 0603 SMD [temp: -55¦C ~ 125¦C]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13K OHM 1/10W 5% 0603 SMD [temp: -55¦C ~ 125¦C] - RC0603JR-0713KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13K OHM 1/10W 5% 0603 SMD [temp: -55¦C ~ 125¦C]
RC0603JR-0713KL
RES 13K OHM 1/10W 5% 0603 SMD [temp: -55¦C ~ 125¦C] RC0603JR-0713KL
RES 13Kohm 1/10W 5% 0603 SMD [temp: -55¦C ~ 125¦C]

RES 13Kohm 1/10W 5% 0603 SMD [temp: -55¦C ~ 125¦C]

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC0603JR-0713KL
726266-RC0603JR-0713KL
Chip Resistor - Surface Mount - RC0603JR-0713KL 726266-RC0603JR-0713KL
Manufacturer: Yageo Win Source Part Number: 726266-RC0603JR-0713 KL Packaging: Reel Features: Moisture Resistant Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 13 kOhms Categories: Resistors Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 0603 (1608 Metric) Height - Seated (Maximum): 0.022" (0.55mm) Popularity: Low Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.1W, 1/10W Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)

Manufacturer: Yageo
Win Source Part Number: 726266-RC0603JR-0713KL
Packaging: Reel
Features: Moisture Resistant
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Composition: Thick Film
Number of Terminations: 2
Resistance: 13 kOhms
Categories: Resistors
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 0603 (1608 Metric)
Height - Seated (Maximum): 0.022" (0.55mm)
Popularity: Low
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.1W, 1/10W
Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)

Buy Now
SMD 10W Resistor - 52-RC0603JR-0713KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-RC0603JR-0713KL
SMD 10W Resistor 52-RC0603JR-0713KL
RES SMD 13K OHM 5% 1/10W 0603 Product overview: RC0603JR-0713KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603JR-0713KL can be used for catalog matching and distributor lookup.

RES SMD 13K OHM 5% 1/10W 0603 Product overview: RC0603JR-0713KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603JR-0713KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 311-13KGRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-13KGRDKR-ND
Chip Resistor - Surface Mount 311-13KGRDKR-ND
13 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

13 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-13KGRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-13KGRCT-ND
Chip Resistor - Surface Mount 311-13KGRCT-ND
13 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

13 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-13KGRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-13KGRTR-ND
Chip Resistor - Surface Mount 311-13KGRTR-ND
13 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

13 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 13K, 5%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo - 47AK3884 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K, 5%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo
47AK3884
Res, 13K, 5%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo 47AK3884
RES, 13K, 5%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 13K, 5%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 13K, 5%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK2943 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K, 5%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK2943
Res, 13K, 5%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK2943
RES, 13K, 5%, 0.1W, THICK FILM, 0603; Resistance:13kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 13K, 5%, 0.1W, THICK FILM, 0603; Resistance:13kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number RC0603JR-0713KL 726266-RC0603JR-0713KL 52-RC0603JR-0713KL 311-13KGRDKR-ND 47AK3884 49AK2943
Product Name RES 13K OHM 1/10W 5% 0603 SMD [temp: -55¦C ~ 125¦C] Chip Resistor - Surface Mount - RC0603JR-0713KL SMD 10W Resistor Chip Resistor - Surface Mount Res, 13K, 5%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo Res, 13K, 5%, 0.1W, Thick Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 13000 ohms 13000 ohms 13000 ohms 13000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 464 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1544FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details