RES 0 OHM JUMPER - 0603 Product overview: RC0603JR-070RP from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603JR-070RP can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: YAGEO
Category: Resistors Chip Resistor - Surface Mount
Series: RC-P Lead Free
Package: Tape & Reel (TR)
Operating Temperature: -55°C ~ 155°C
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
RES SMD 0 OHM JUMPER 1/10W 0603
RES, JUMPER, 1A, THICK FILM, 0603 ROHS COMPLIANT: YES
RES, 1A, 0.1W, THICK FILM, 0603; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:1A; Product Range:RC_P Series; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes
RES, 1A, 0.1W, THICK FILM, 0603; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:1A; Product Range:RC_P Series; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 52-RC0603JR-070RP | YAG1307CT-ND | RC0603JR-070RP | 32AK1114 | 49AK7633 | |
| Product Name | 0 OHM Resistor | Resistors Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, Jumper, 1A, Thick Film, 0603 Rohs Compliant Yageo | Res, 1A, 0.1W, Thick Film, 0603; Resistor Case / Package Yageo |
| Technology / Construction | Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0603 (1608 Metric) | 0603; 0603 | 0603 | 0603; 0603 [1608 Metric] | ||
| Resistance Range | 0.0 ohms | 0.0 ohms | 0.0 ohms | |||
| Operating DC Voltage | 75 volts | |||||
| Operating AC Voltage | 75 volts |