Yageo USA Thick Film Resistors - SMD 825K OHM 1% RC0603FR-13825KL

Description
Thick Film Resistors - SMD 825Kohm 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 825Kohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 825K OHM 1% - RC0603FR-13825KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 825K OHM 1%
RC0603FR-13825KL
Thick Film Resistors - SMD 825K OHM 1% RC0603FR-13825KL
Thick Film Resistors - SMD 825Kohm 1%

Thick Film Resistors - SMD 825Kohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 13-RC0603FR-13825KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0603FR-13825KL-ND
Chip Resistor - Surface Mount 13-RC0603FR-13825KL-ND
RES 825K OHM 1% 1/10W 0603

RES 825K OHM 1% 1/10W 0603

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RC0603FR-13825KL 13-RC0603FR-13825KL-ND
Product Name Thick Film Resistors - SMD 825K OHM 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 825000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers