Yageo USA Thick Film Resistors - SMD 75K OHM 1% RC0603FR-1375KL

Description
Thick Film Resistors - SMD 75Kohm 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 75Kohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 75K OHM 1% - RC0603FR-1375KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 75K OHM 1%
RC0603FR-1375KL
Thick Film Resistors - SMD 75K OHM 1% RC0603FR-1375KL
Thick Film Resistors - SMD 75Kohm 1%

Thick Film Resistors - SMD 75Kohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 13-RC0603FR-1375KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0603FR-1375KLTR-ND
Chip Resistor - Surface Mount 13-RC0603FR-1375KLTR-ND
RES 75K OHM 1% 1/10W 0603

RES 75K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0603FR-1375KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0603FR-1375KLCT-ND
Chip Resistor - Surface Mount 13-RC0603FR-1375KLCT-ND
RES 75K OHM 1% 1/10W 0603

RES 75K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0603FR-1375KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0603FR-1375KLDKR-ND
Chip Resistor - Surface Mount 13-RC0603FR-1375KLDKR-ND
RES 75K OHM 1% 1/10W 0603

RES 75K OHM 1% 1/10W 0603

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RC0603FR-1375KL 13-RC0603FR-1375KLTR-ND
Product Name Thick Film Resistors - SMD 75K OHM 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 75000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2573240 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 22 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details