Yageo USA Thick Film Resistors - SMD 5.62K OHM 1% RC0603FR-135K62L

Description
Thick Film Resistors - SMD 5.62Kohm 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 5.62Kohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 5.62K OHM 1% - RC0603FR-135K62L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 5.62K OHM 1%
RC0603FR-135K62L
Thick Film Resistors - SMD 5.62K OHM 1% RC0603FR-135K62L
Thick Film Resistors - SMD 5.62Kohm 1%

Thick Film Resistors - SMD 5.62Kohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 13-RC0603FR-135K62LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0603FR-135K62LTR-ND
Chip Resistor - Surface Mount 13-RC0603FR-135K62LTR-ND
RES 5.62K OHM 1% 1/10W 0603

RES 5.62K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0603FR-135K62LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0603FR-135K62LCT-ND
Chip Resistor - Surface Mount 13-RC0603FR-135K62LCT-ND
RES 5.62K OHM 1% 1/10W 0603

RES 5.62K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0603FR-135K62LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0603FR-135K62LDKR-ND
Chip Resistor - Surface Mount 13-RC0603FR-135K62LDKR-ND
RES 5.62K OHM 1% 1/10W 0603

RES 5.62K OHM 1% 1/10W 0603

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RC0603FR-135K62L 13-RC0603FR-135K62LTR-ND
Product Name Thick Film Resistors - SMD 5.62K OHM 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 5620 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2152FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details