Yageo USA Chip Resistor - Surface Mount RC0603FR-134K64L

Description
RES 4.64K OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES 4.64K OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RC0603FR-134K64LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0603FR-134K64LDKR-ND
Chip Resistor - Surface Mount 13-RC0603FR-134K64LDKR-ND
RES 4.64K OHM 1% 1/10W 0603

RES 4.64K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0603FR-134K64LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0603FR-134K64LCT-ND
Chip Resistor - Surface Mount 13-RC0603FR-134K64LCT-ND
RES 4.64K OHM 1% 1/10W 0603

RES 4.64K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0603FR-134K64LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0603FR-134K64LTR-ND
Chip Resistor - Surface Mount 13-RC0603FR-134K64LTR-ND
RES 4.64K OHM 1% 1/10W 0603

RES 4.64K OHM 1% 1/10W 0603

Buy Now Datasheet
Thick Film Resistors - SMD 4.64K OHM 1% - RC0603FR-134K64L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 4.64K OHM 1%
RC0603FR-134K64L
Thick Film Resistors - SMD 4.64K OHM 1% RC0603FR-134K64L
Thick Film Resistors - SMD 4.64Kohm 1%

Thick Film Resistors - SMD 4.64Kohm 1%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 13-RC0603FR-134K64LDKR-ND RC0603FR-134K64L
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 4.64K OHM 1%
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573146 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers