Yageo USA Thick Film Resistors - SMD 270K OHM 1% RC0603FR-13270KL

Description
Thick Film Resistors - SMD 270Kohm 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 270Kohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 270K OHM 1% - RC0603FR-13270KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 270K OHM 1%
RC0603FR-13270KL
Thick Film Resistors - SMD 270K OHM 1% RC0603FR-13270KL
Thick Film Resistors - SMD 270Kohm 1%

Thick Film Resistors - SMD 270Kohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 13-RC0603FR-13270KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0603FR-13270KLTR-ND
Chip Resistor - Surface Mount 13-RC0603FR-13270KLTR-ND
270 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

270 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0603FR-13270KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0603FR-13270KLDKR-ND
Chip Resistor - Surface Mount 13-RC0603FR-13270KLDKR-ND
270 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

270 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0603FR-13270KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0603FR-13270KLCT-ND
Chip Resistor - Surface Mount 13-RC0603FR-13270KLCT-ND
270 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

270 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Res, 270K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo - 47AK3880 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo
47AK3880
Res, 270K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo 47AK3880
RES, 270K, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 270K, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RC0603FR-13270KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0603FR-13270KL
Chip Resistor - Surface Mount RC0603FR-13270KL
RES 270K OHM 1% 1/10W 0603

RES 270K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RC0603FR-13270KL 13-RC0603FR-13270KLTR-ND 47AK3880 RC0603FR-13270KL
Product Name Thick Film Resistors - SMD 270K OHM 1% Chip Resistor - Surface Mount Res, 270K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603
Resistance Range 270000 ohms 270000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details