Yageo USA Thick Film Resistors - SMD 220K OHM 1% RC0603FR-131K5L

Description
Thick Film Resistors - SMD 220Kohm 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 220Kohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 220K OHM 1% - RC0603FR-131K5L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 220K OHM 1%
RC0603FR-131K5L
Thick Film Resistors - SMD 220K OHM 1% RC0603FR-131K5L
Thick Film Resistors - SMD 220Kohm 1%

Thick Film Resistors - SMD 220Kohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 13-RC0603FR-131K5LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0603FR-131K5LCT-ND
Chip Resistor - Surface Mount 13-RC0603FR-131K5LCT-ND
1.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

1.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0603FR-131K5LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0603FR-131K5LDKR-ND
Chip Resistor - Surface Mount 13-RC0603FR-131K5LDKR-ND
1.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

1.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0603FR-131K5LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0603FR-131K5LTR-ND
Chip Resistor - Surface Mount 13-RC0603FR-131K5LTR-ND
1.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

1.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RC0603FR-131K5L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0603FR-131K5L
Chip Resistor - Surface Mount RC0603FR-131K5L
RES 1.5K OHM 1% 1/10W 0603

RES 1.5K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, 1K5, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK2871 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK2871
Res, 1K5, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK2871
RES, 1K5, 1%, 0.1W, THICK FILM, 0603; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 1K5, 1%, 0.1W, THICK FILM, 0603; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, 1K5, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK2870 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK2870
Res, 1K5, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK2870
RES, 1K5, 1%, 0.1W, THICK FILM, 0603; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 1K5, 1%, 0.1W, THICK FILM, 0603; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RC0603FR-131K5L 13-RC0603FR-131K5LCT-ND RC0603FR-131K5L 49AK2871
Product Name Thick Film Resistors - SMD 220K OHM 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1K5, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 220000 ohms 1500 ohms 1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C472J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details