Thick Film Resistors - SMD 16ohm 1%
RES 16 OHM 1% 1/10W 0603
RES 16 OHM 1% 1/10W 0603
| ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RC0603FR-1316RL | 13-RC0603FR-1316RL-ND | RC0603FR-1316RL |
| Product Name | Thick Film Resistors - SMD 16 OHM 1% | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0603; 0603 | 0603; 0603 (1608 Metric) |
| Resistance Range | 16 ohms | 16 ohms | 16 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor |