Yageo USA Chip Resistor - Surface Mount RC0603FR-107K5L

Description
7.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
7.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RC0603FR-107K5LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0603FR-107K5LCT-ND
Chip Resistor - Surface Mount 13-RC0603FR-107K5LCT-ND
7.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

7.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0603FR-107K5LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0603FR-107K5LTR-ND
Chip Resistor - Surface Mount 13-RC0603FR-107K5LTR-ND
7.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

7.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0603FR-107K5LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0603FR-107K5LDKR-ND
Chip Resistor - Surface Mount 13-RC0603FR-107K5LDKR-ND
7.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

7.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Res, 7K5, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo - 32AK1102 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo
32AK1102
Res, 7K5, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo 32AK1102
RES, 7K5, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 7K5, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 7K5, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK2862 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK2862
Res, 7K5, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK2862
RES, 7K5, 1%, 0.1W, THICK FILM, 0603; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 7K5, 1%, 0.1W, THICK FILM, 0603; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, 7K5, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK2863 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK2863
Res, 7K5, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK2863
RES, 7K5, 1%, 0.1W, THICK FILM, 0603; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 7K5, 1%, 0.1W, THICK FILM, 0603; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RC0603FR-107K5L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RC0603FR-107K5L
Resistors - Chip Resistor - Surface Mount RC0603FR-107K5L
RES 7.5K OHM 1% 1/10W 0603

RES 7.5K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 13-RC0603FR-107K5LCT-ND 32AK1102 49AK2862 RC0603FR-107K5L
Product Name Chip Resistor - Surface Mount Res, 7K5, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo Res, 7K5, 1%, 0.1W, Thick Film, 0603; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C515J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details