Yageo USA YageoThick Film Resistors - SMD 33 OHM 1% RC0603FR-1033RL

Description
YageoThick Film Resistors - SMD 33ohm 1%
Request a Quote Datasheet
Description
YageoThick Film Resistors - SMD 33ohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThick Film Resistors - SMD 33 OHM 1% - RC0603FR-1033RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 33 OHM 1%
RC0603FR-1033RL
YageoThick Film Resistors - SMD 33 OHM 1% RC0603FR-1033RL
YageoThick Film Resistors - SMD 33ohm 1%

YageoThick Film Resistors - SMD 33ohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 13-RC0603FR-1033RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0603FR-1033RLTR-ND
Chip Resistor - Surface Mount 13-RC0603FR-1033RLTR-ND
33 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

33 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0603FR-1033RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0603FR-1033RLCT-ND
Chip Resistor - Surface Mount 13-RC0603FR-1033RLCT-ND
33 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

33 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0603FR-1033RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0603FR-1033RLDKR-ND
Chip Resistor - Surface Mount 13-RC0603FR-1033RLDKR-ND
33 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

33 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RC0603FR-1033RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0603FR-1033RL
Chip Resistor - Surface Mount RC0603FR-1033RL
RES 33 OHM 1% 1/10W 0603

RES 33 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, 33R, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo - 46AK5208 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo
46AK5208
Res, 33R, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo 46AK5208
RES, 33R, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 33R, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RC0603FR-1033RL 13-RC0603FR-1033RLTR-ND RC0603FR-1033RL 46AK5208
Product Name YageoThick Film Resistors - SMD 33 OHM 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 33R, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603
Resistance Range 33 ohms 33 ohms 33 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details