Yageo USA 10W Resistor RC0603FR-1032K4L

Description
RES 32.4K OHM 1% 1/10W 0603 Product overview: RC0603FR-1032K4L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-1032K4L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 32.4K OHM 1% 1/10W 0603 Product overview: RC0603FR-1032K4L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-1032K4L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10W Resistor - 52-RC0603FR-1032K4L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 32.4K OHM 1% 1/10W 0603 Product overview: RC0603FR-1032K4L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-1032K4L can be used for catalog matching and distributor lookup.

RES 32.4K OHM 1% 1/10W 0603 Product overview: RC0603FR-1032K4L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-1032K4L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 13-RC0603FR-1032K4L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0603FR-1032K4L-ND
Chip Resistor - Surface Mount 13-RC0603FR-1032K4L-ND
RES 32.4K OHM 1% 1/10W 0603

RES 32.4K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - RC0603FR-1032K4L - 1088017-RC0603FR-1032K4L - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC0603FR-1032K4L
1088017-RC0603FR-1032K4L
Chip Resistor - Surface Mount - RC0603FR-1032K4L 1088017-RC0603FR-1032K4L
Manufacturer: Yageo Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088017-RC0603FR-103 2K4L Packaging: Tape & Reel Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Resistance: 32.4 kΩ Categories: Chip Resistor - Surface Mount Case / Package: 0603 Alternative Parts (Cross-Reference): RK73H1JTTD3242F; CRG0603F33K; RK73H1JTTD3002F; RK73H1JTTD3302F; AC0603FR-0731K6LRC06 03FR1032K4L; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C

Manufacturer: Yageo
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088017-RC0603FR-1032K4L
Packaging: Tape & Reel
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Composition: Thick Film
Resistance: 32.4 kΩ
Categories: Chip Resistor - Surface Mount
Case / Package: 0603
Alternative Parts (Cross-Reference): RK73H1JTTD3242F; CRG0603F33K; RK73H1JTTD3002F; RK73H1JTTD3302F; AC0603FR-0731K6LRC0603FR1032K4L;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 52-RC0603FR-1032K4L 13-RC0603FR-1032K4L-ND 1088017-RC0603FR-1032K4L
Product Name 10W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RC0603FR-1032K4L
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 32400 ohms 32400 ohms
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R3R3JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details